Box-Type Metallized Polyester Film Capacitor
Featured Product from Shenzhen Weidy Industrial Development Co., Ltd.
The W24 (CL23B series) Box-Type Metallized Polyester Film Capacitor features a metallized polyester film dielectric combined with a laminated, flame-retardant epoxy shell to ensure excellent durability and safety. It offers high pulse capability and operates reliably at temperatures up to 125°C, making it well-suited for demanding environments.
This capacitor supports a wide capacitance range from 0.001µF to 2.2µF with a tight 5% tolerance and a broad DC voltage rating from 63V up to 700V, allowing flexibility across various high voltage and high frequency pulse circuit designs.
Its self-healing properties improve longevity and reliability in applications such as consumer electronics, power factor correction (PFC) circuits, small charging power supplies, and television power supplies. The capacitor comes with radial leads for easy installation and is RoHS compliant, ensuring environmentally responsible manufacturing.
With options for tray, rail, or bulk packing, this capacitor is tailored to meet professional buyers’ needs in terms of performance, safety, and h