High-Pulse W24 Metallized Film Capacitor
Featured Product from Shenzhen Weidy Industrial Development Co., Ltd.
Reliable High-Voltage, High-Frequency Film Capacitor
Modern electronic systems often face challenges such as voltage spikes, high-frequency switching, and compact design constraints. The W24 series metallized polyester film capacitor addresses these issues, providing reliable energy storage, self-healing capability, and consistent performance under extreme conditions.
Key Features & Benefits:
-
High Pulse Capability: Handles high-frequency and high-voltage pulses efficiently without degradation.
-
Durable Construction: Laminated metallized polyester dielectric with flame-retardant epoxy shell ensures long-term reliability.
-
Wide Operating Temperature: Supports up to 125°C, suitable for demanding applications.
-
Flexible Applications: Ideal for consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and lighting circuits.
-
Technical Specifications:
-
Capacitance Range: 0.001µF – 2.2µF with 5% tolerance
-
DC Voltage Range (WVDC): 63V – 700V
-
Lead Style: Radial leads; packing options: tray, rail, or bulk
-
-
RoHS Compliant & Self-Healing: Ensures environmentally friendly operation and improved durability in pulse circuits.
The W24 series enables engineers to design reliable, compact, and high-performance electronic circuits while minimizing maintenance due to capacitor failures in high-voltage and high-frequency environments.