Bitumen Tape Or Polyethylene Anti-corrosion Tape
Featured Product from Shenzhen You-San Technology Co., Ltd.
Thickness: 0.7MM 1.0MM 1.4MM
Width: 50MM to 300MM
Product structure
Made of polyethylene layer and butyl rubber layer, the two layers are compounded into a roll.
Product application
It is suitable for external insulation and anti-corrosion of metal pipes with medium temperature of -20~+70?.
Notes on use
1. When used, it should be wound at a temperature above 10°C above the dew
point.
2. Laminated metal pipes should be clean and free of oil and other contaminants.
3. The metal pipe should be basically smooth.
Safety, health and environmental protection
Should be sealed, dry and stored away from heat sources.
Product storage environment
Polyethylene anti-corrosion tape should be stored in a cool, dry place away from direct sunlight and away from heat sources. The storage temperature should be -20~+40?.
shelf life of product
Under storage conditions, the shelf life of anti-corrosion tape is 1 year.