Flowhoods for air flow, temp & absolute pressure
Featured Product from Shortridge Instruments, Inc.
HOW DO FLOWHOOD MODELS DIFFER?
FLOWHOOD MODEL CFM-88L
The FlowHood CFM-88L is used for air flow and temperature measurement only, and comes complete with a CFM-88L meter and an air capture hood kit.
FLOWHOOD MODEL CFM-850L
The FlowHood Model CFM-850L has added functions for pitot tube air velocity and differential pressure.
FLOWHOOD KITS
FlowHood Kits may be ordered with any combination of top sizes. Special top sizes will be designed to order upon request.
Shortridge Instruments, Inc. developed the analog FlowHood in 1974, and invented the line of unique electronic digital readout AirData Multimeters in 1984, providing direct readout of air flow, velocity, pressure and temperature. The rugged, reliable field instrument automatically zeroes and automatically corrects for the density effects of barometric pressure and temperature. Readings in English or metric units. All calibrations certified NIST traceable. Calibration program maintained in compliance with ANSI/NCSL Z540-1, ISO 17025 and MIL-STD 45662A.