Sonkit Spring Energized Metal C-Ring: CSI/CSE

Featured Product from Sonkit (Shanghai) Industry Technology Co., Ltd.

More Info Email Supplier Request a Quote

Specializing in Metal Ring Seals, Sonkit presents high-quality, cost-effective metal seals.


Spring Energized Metal C-Ring is based on a metallic "C" substrate, designed to be applied in extreme working conditions. By default, Spring Energized Metal C-Ring for internal pressure or external pressure are system pressure energized, they require a high bolting load and have good spring back. Due to its special structure and material, Spring Energized Metal C-rings can be used in working conditions such as high temperature (up to 800°C), cryogenic (low to -270°C), high pressure (up to 1500kgf/cm2), high vacuum (up to 1E-9 mmHg) and other extreme working conditions of static sealing.

Specifically, Spring Energized Metal C-Ring is an enhanced Metal C-Ring. With a spring inside the substrate, Spring Energized Metal O-Ring can bear much greater loads for rough surfaces and can also achieve much lower leakage rates.

Specifications:

  • Working temperature:   -270°C ~ +800°C
  • Working Pressure:   Ultra-Vacuum ~ +150Mpa
  • Suitable medium:   Oil, water, gas, etc
  • Leak Rate:   1E-10pa m³/s

Dimensions:

  • Outer diameters:   0.250" (6mm) to 177" (4500mm)
  • Cross section:   1/32" (0.9mm) to 1/2''(12.7mm)

Material & Form Options:

  • Conventional Material:   321/316L/304/Inconel  •  718/750 Aluminum copper  •  etc
  • Metallic Material:   Alloy 718  •  Alloy X-750   •   316 SS  •   321 SS  •   Waspaloy
  • Electroplating/Coating:   Silver  •  Nickel  •  Gold  •  Stannum  •  Copper  •  PTFE
  • Product forms:   Round  •  Rectangular  •  Racetrack  •  Customized product shapes also available

Product Features:

  • Able to withstand both internal pressure, external pressure and axial pressure
  • Leak-proof performance with ultra-low leakage rates
  • High temperature, pressure, corrosion & wear resistance
  • Durable design engineered for static sealing in extreme high-pressure, high-temperature, and ultra-vacuum environments
  • Wide range of face seals, axial seals, and custom metal ring seals
  • High-performance materials and advanced coatings for enhanced sealing capabilities that are both solid and beautiful
  • A low seating load is required for full metal seal contact, ensuring the sealing effect

Typical Applications:
Aerospace equipment, Semiconductors, Cryogenics, Engines, Nuclear instruments, Heat exchangers, Reactors, Hot Runners, Oil & Gas, Flow meters, Chemical fibers, Food & Medicine equipment etc.

You can benefit from Sonkit with:

  • 2-4 week lead-times
  • Three-year warranty period
  • Experienced research and technical support team
  • Stable and reliable electroplating process
  • High reliability with customized heating treatment and process control
  • High-quality control with In-house test labs
  • Fast response within 24 hours
  • Ongoing improvement through close cooperation with renowned universities and research institutes
  • Experiences from cooperation with Global Fortune 500 Companies worldwide

To ensure you get high-quality products, we provide:

  • 100% strength test for weldment
  • Provide weld pass inspection report as required
  • Helium leak detection report
  • Static pressure tests to 200 Mpa
  • Material and Coating inspection report
  • Dimension inspection report
  • For Inquiries, we provide quotations in 24 hours

We provide quotations in 24 hours.

Please email: johnny@sonkit.cn (Or make a call: +8613917192435 (WhatsApp))