Metal C-Ring used in Pump for Liquid Transfer --CA
Featured Product from Sonkit (Shanghai) Industry Technology Co., Ltd.
Specializing in Metal Ring Seals, Sonkit presents high-quality, cost-effective metal seals.
Metal U Ring (also called Metal C-ring Axial Pressure, Type: CA). This article introduces one of its applications in the food and Beverage Industry here. Application details:
Application: Pump for Fuel Coke Transfer Static Sealing,
Requirement: Metal Seal in Big size (Metal U-Ring)
Media: Coke Liquid
Working Pressure: 3.85 MPa
Pressure Direction: Internal
Working Temperature: 383C
Maximum Temperature: 400C
Hardware Material: SUS304
Groove Size: from OD105mm to 430mm, 3 types of groove total.
Target Sealing Level: 1x10-2torr
Sonkit Solution: Offered 3 types of Metal C-Ring, Axial pressure (CA type), also called Metal U-Ring, also provide 3 type groove design drawings to achieve best sealing effect. The material of the Metal Seal is SUS321.
-----------------------------------------------------------
You can benefit from Sonkit via:
• Stable and reliable electroplating process
• Quick Response Time
• Provide weld pass inspection report as required
• Helium leak detection report
• Static Pressure test to 100Mpa
• Coating thickness detection
• Digital size inspection and special measuring tool inspection capabilities