Sonkit's Advanced Spring Energized C-Ring Seals
Featured Product from Sonkit (Shanghai) Industry Technology Co., Ltd.
Discover the exceptional capabilities of Sonkit's Spring Energized Metal C-Ring Seals. These seals are engineered for the most challenging conditions, offering versatility from ultra-low temperatures (-270°C) to high heat (750°C), and pressures up to 1500kgf/cm2. With a range of sizes and materials like Alloy 718 and 316 SS, and enhanced with various plating options, our C-Rings ensure superior sealing performance and low leakage rates. Perfect for high vacuum to high-pressure applications. Watch now and experience the Sonkit difference in sealing technology.
Applications:Aerospace equipments; Semiconductor; Cryogenic; Engines; Nuclear instruments; Heat exchangers; Reactors; Hot Runners; Oil & Gas; Flow meters; Chemical fibers; Food & medicine equipment etc.