Sonkit Metal Comma Ring - Static/Dynamic Seal
Featured Product from Sonkit (Shanghai) Industry Technology Co., Ltd.
Specializing in Metal Ring Seals, Sonkit presents high-quality, cost-effective metal seals.
Sonkit Metal Comma Ring Seals are designed for slow dynamic applications. The tightness with a Comma Ring is greater than with any other metal seal, which is a function of the shaft condition. The surface finish of the shaft shall be mirror polished, and the hardness shall be high enough so that the sliding motion of the seal and shaft does not deteriorate either of them. In addition, we advise to silver plate Comma Ring for better tightness, reduced friction and wear.
Specifications:
- Working temperature: -270°C ~ +800°C
- Working Pressure: Vacuum (1E-torr) ~ 250MPa
- Suitable medium: Oil, water, gas etc
- Leak Rate: 1E-9pa m³/s
Dimensions:
- Outer diameters: 6mm to 4500mm
- Cross section: 1.6mm to 4.8mm
Material & Form Options:
- Conventional Material: Inconel 718, 750, 321, 316
- Metallic Material: Alloy 718 • Alloy X-750 • 316 SS • 321 SS • Waspaloy
- Electroplating/Coating: Silver • Nickel • Gold • Stannum • Copper • PTFE
- Product forms: Round • Rectangular • Racetrack • Customized product shapes also available
Product Features:
- Available for internal pressure and external pressure
- High temperature, pressure, corrosion & wear resistance
- High-performance materials and advanced coatings for enhanced sealing capabilities that are both solid and beautiful
- A low seating load is required for full metal seal contact, ensuring the sealing effect
Typical Applications:
Aerospace equipment, Semiconductors, Cryogenics, Engines, Nuclear instruments, Heat exchangers, Reactors, Hot Runners, Oil & Gas, Flow meters, Chemical fibers, Food & Medicine equipment etc.
You can benefit from Sonkit with:
- 2-4 week lead-times
- Three-year warranty period
- Experienced research and technical support team
- Stable and reliable electroplating process
- High reliability with customized heating treatment and process control
- High-quality control with In-house test labs
- Fast response within 24 hours
- Ongoing improvement through close cooperation with renowned universities and research institutes
- Experiences from cooperation with Global Fortune 500 Companies worldwide
To ensure you get high-quality products, we provide:
- 100% strength test for weldment
- Provide weld pass inspection report as required
- Helium leak detection report
- Static pressure tests to 200 Mpa
- Material and Coating inspection report
- Dimension inspection report
- For Inquiries, we provide quotations in 24 hours
We provide quotations in 24 hours.
Please email: johnny@sonkit.cn (Or make a call: +8613917192435 (WhatsApp))