Spring Energized Metal C-Ring: External Pressure
Featured Product from Sonkit (Shanghai) Industry Technology Co., Ltd.
Specializing in Metal Ring Seals, Sonkit presents high-quality, cost-effective metal seals.
Spring Energized Metal C-Ring is based on a metallic "C" substrate, designed to be applied in extreme working conditions. By default, Spring Energized Metal C-Ring for internal pressure or external pressure are system pressure energized, they require a high bolting load and have good spring back. Due to its special structure and material, Spring Energized Metal C-rings can be used in working conditions such as high temperature (up to 800°C), cryogenic (low to -270°C), high pressure (up to 1500kgf/cm2), high vacuum (up to 1E-9 mmHg) and other extreme working conditions of static sealing.
Specifically, Spring Energized Metal C-Ring is an enhanced Metal C-Ring. With a spring inside the substrate, Spring Energized Metal O-Ring can bear much greater loads for rough surfaces and can also achieve much lower leakage rates.
Dimensions:
- Outer diameters: 0.250" (6mm) to 177" (4500mm)
- Cross section: 1/32" (0.9mm) to 1/2''(12.7mm)
Material & Form Options:
- Conventional Material: 321/316L/304/Inconel • 718/750 Aluminum copper • etc
- Metallic Material: Alloy 718 • Alloy X-750 • 316 SS • 321 SS • Waspaloy
- Electroplating/Coating: Silver • Nickel • Gold • Stannum • Copper • PTFE
- Product forms: Round • Rectangular • Racetrack • Customized product shapes also available
Product Features:
- 10 standard free heights from 1/32''(0.8mm) to 1/2''(12.7mm)
- Adoption of an on-planar flange and relatively flexible to utilize
- A variety of materials are selected, which have the characteristics of high strength at high temperatures, good resilience, corrosion resistance, and fatigue resistance
- Adopt additional jacket strength and hydrostatic pressure to better sustain the sealing
- force at higher pressures
- The internal spring withstands pressure 38000psi and above
- The sealing force is strengthened by the combination of jacket force, spring force, static pressure, and external pressurization
- High temperature, pressure, corrosion & wear resistance
- High-performance materials and advanced coatings for enhanced sealing capabilities that are both solid and beautiful
- A sufficient seating load ensures that the metal seal is fully contacted, ensuring the sealing effect
Typical Applications:
Aerospace equipment, Semiconductors, Cryogenics, Engines, Nuclear instruments, Heat exchangers, Reactors, Hot Runners, Oil & Gas, Flow meters, Chemical fibers, Food & Medicine equipment etc.
You can benefit from Sonkit with:
- 2-4 week lead-times
- Three-year warranty period
- Experienced research and technical support team
- Stable and reliable electroplating process
- High reliability with customized heating treatment and process control
- High-quality control with In-house test labs
- Fast response within 24 hours
- Ongoing improvement through close cooperation with renowned universities and research institutes
- Experiences from cooperation with Global Fortune 500 Companies worldwide
To ensure you get high-quality products, we provide:
- 100% strength test for weldment
- Provide weld pass inspection report as required
- Helium leak detection report
- Static pressure tests to 200 Mpa
- Material and Coating inspection report
- Dimension inspection report
- For Inquiries, we provide quotations in 24 hours
We provide quotations in 24 hours.
Please email: johnny@sonkit.cn (Or make a call: +8613917192435 (WhatsApp))