Blade C-Seal

Featured Product from Sonkit (Shanghai) Industry Technology Co., Ltd.

More Info Email Supplier Request a Quote

Design Intention:
In the demanding fields of ultra-high purity (UHP), ultra-high vacuum (UHV), and cryogenic applications, maintaining reliable seals under extreme conditions is crucial. Traditional metal seals often face challenges such as high load requirements and inadequate sealing on smooth surfaces, leading to performance inefficiencies and higher operational costs. The Sonkit BCSE (Blade Metal C-Ring Spring Energized) seal is meticulously designed to address these challenges, offering a robust solution that ensures superior sealing performance with reduced load requirements.


Description:

The Sonkit BCSE seal leverages advanced spring-energized technology, utilizing a helical spring encased within a ductile metal jacket. This design allows the seal to adapt and conform to flange surfaces, even under varying pressure and temperature conditions. The unique blade configuration enhances the seal’s ability to achieve ultra-low leak rates, making it an ideal choice for critical applications requiring high reliability and longevity.


Technical Specifications:

  • Material Options:
    • Stainless Steel
    • Alloy 718
    • Copper
    • Nickel
    • Custom exotic alloys upon request
  • Operating Temperature Range:
    • -272°C to +800°C (-458°F to +1472°F)
  • Pressure Range:
    • Suitable for UHP and UHV applications
    • Capable of sealing under extreme pressure conditions
  • Leak Rate:
    • Ultra-low Helium leak rates (< 1x10^-13 atm.cm³/s He)
  • Sizes:
    • Diameters from 3.8 mm to +2000 mm (0.15 in to 80 in)
  • Coating Options:
    • Silver
    • Nickel
    • PTFE (Polytetrafluoroethylene)
    • Gold (upon request)


Applications:

The Sonkit BCSE seal is designed for use in a variety of critical applications across multiple industries, including but not limited to:

  • Aerospace: Ensuring integrity in fuel and hydraulic systems.
  • Nuclear: Reliable sealing for reactor vessels and containment systems.
  • Oil and Gas: Used in valves, pumps, and compressors requiring high-performance seals.
  • Semiconductors: Maintaining purity in processing environments.
  • Cryogenics: Effective in applications involving extremely low temperatures.
  • Power Generation: Ideal for turbine and heat exchanger applications.
  • Chemical Processing: Resistant to corrosive substances, ensuring longevity and reliability.

Experience the superior performance and reliability of Sonkit BCSE seals. For more information or to discuss your specific requirements, please send your inquiries to johnny@sonkit.cn or call +8613917192435 (WhatsApp). Visit our website at www.sonkitsealing.com for more details.