Injection Molding: Metal C-Ring Seals + V-Ring
Featured Product from Sonkit (Shanghai) Industry Technology Co., Ltd.
What are metal ring seals?
Metal ring seals are typically made of high strength materials such as stainless steel or high temperature alloys, and are designed to withstand the high pressures and temperatures that are often encountered in injection molding applications. They are typically made in the form of a ring or a washer, and are used to seal against a mating surface to prevent leakage.
There are several types of metal ring seals that are commonly used in injection molding equipment, including O-rings, V-rings. Each type has its own unique design and characteristics, and is suitable for different applications based on the sealing requirements and operating conditions.
Benefits of using metal ring seals in injection molding equipment:
There are several benefits to using metal ring seals in injection molding equipment, including:
- High strength and durability
Metal ring seals are made of high strength materials that are resistant to wear and tear, and can withstand the high pressures and temperatures that are commonly encountered in injection molding applications. This makes them an ideal choice for sealing against high pressure fluid or gas leakage.
- Low friction
Metal ring seals are designed to have low friction properties, which helps to reduce wear and extend the service life of the seals. This is particularly beneficial in high speed or high cycle applications where the seals are subjected to repeated movement.
- Good chemical resistance
Metal ring seals are resistant to a wide range of chemicals, including acids, bases, and solvents, which makes them suitable for use in chemical processing and other harsh environments.
- Wide temperature range
Metal ring seals can be used in a wide range of temperatures, from cryogenic to high temperature, which makes them suitable for use in a variety of applications.