Reliable Seals for Extreme Conditions

Featured Product from Sonkit (Shanghai) Industry Technology Co., Ltd.

More Info Email Supplier Request a Quote

Sonkit BCSE Blade Metal C-Ring Seals offer exceptional sealing performance, incorporating a unique blade metal C-ring design integrated with a spring-energized core. This design ensures reliable sealing even under extreme conditions, such as ultra-high purity (UHP) and ultra-high vacuum (UHV) applications. The spring mechanism maintains optimal sealing pressure over time, enhancing durability and preventing leaks.

Key features include:

  • Ultra-low leak rates: Achieves leak rates as low as 1E-13 atm*cm³/s He.

  • Wide temperature range: Functional from cryogenic temperatures (below 1.8K) up to high temperatures (exceeding 750°C for certain configurations).

  • Reduced sealing load: Requires less load for effective sealing, as low as 80 N/mm.

  • Adaptability to irregular shapes and sizes.

  • High-temperature resistance: Can endure high-temperature bake-out procedures.

  • Low outgassing: Essential for sensitive and precision applications.

  • Long-lasting performance: Designed for extended service life in harsh environments.

  • Compatibility with diverse materials: Seals effectively on quartz, ceramic, and aluminum flanges.

  • Size versatility: Available in a broad range of sizes, from 3.8 mm to 500 mm in diameter.

  • Industry applications: Ideal for gas/chemical delivery systems, accelerators, fusion research, and PVD/CVD/etch equipment.

Additional benefits of Sonkit BCSE seals:

  • 2-4 week lead times

  • Three-year warranty period

  • Expert research and technical support team

  • Stable and reliable electroplating process

  • Customized heat treatment and process control for high reliability

  • In-house testing labs for superior quality control

  • Fast response within 24 hours

  • Ongoing development through collaboration with renowned global universities and research institutes

  • Extensive experience in working with Fortune 500 companies worldwide

Quality Assurance:

  • 100% weldment strength testing

  • Helium leak detection report

  • Static pressure tests up to 200 MPa

  • Material and coating inspection reports

  • Dimensional inspection reports

For purchasing inquiries or quotations, please email: johnny@sonkit.cn or call: +8613917192435 (WhatsApp).