EC Damping Hinge

Featured Product from Southco

More Info Email Supplier Request a Quote

Southco’s Damping Soft Close Hinges are designed to deliver safe, controlled closure of lids and panels in industrial and equipment applications. By allowing users to initiate closure and step away, these hinges gently guide the enclosure to a smooth, low-speed close - eliminating slamming and reducing the risk of damage or injury.

The EC class hinge is preset during manufacturing and requires no field adjustment, ensuring consistent and reliable performance over time. Its one-way damping design provides soft-close functionality without adding resistance during opening, maintaining ease of access for operators.

A viscous rotary cartridge precisely controls the rate of descent, limiting closing speed to a safe, low maximum rate. Multiple damping rate options are available to accommodate a range of lid sizes and weights, providing flexibility across different applications.

For larger or heavier enclosures, Damping Hinges can be paired with E6 constant torque hinges to create an intuitive hold-open, soft-close system. This combination enables panels to remain securely open when needed while still ensuring controlled, safe closure.

Engineered for demanding industrial environments, Southco’s Damping Soft Close Hinges improve safety, enhance user experience and protect equipment from impact-related wear.