Announcements

Southco has promoted these products / services:

Southco - R3 Push-to-Close Latch

Southco R3 Push-to-Close Latch provides secure, stylish access for RV, trailer, and commercial vehicle doors. With low-profile installation, ergonomic operation, and flexible keylocking options, it delivers reliable performance with attractive finish choices. (read more)

Southco - E5 Cam Latches

Southco E5 Cam Latches offer simple, cost-effective access with a quick quarter-turn operation. Featuring modular design flexibility, multiple material options, and ramped cams for a secure, vibration-resistant fit, they suit a wide range of applications. (read more)

Southco - R4-EM Electronic Rotary Latches

Southco R4-EM Electronic Rotary Latches combine secure rotary latching with convenient electronic access control in a compact, easy-to-install package. Featuring push-to-close operation, electronic actuation, and integrated latch status sensing, they provide reliable performance and simplified access management. (read more)

Southco - AC Rotary Latch Actuators

Southco AC Rotary Latch Actuators provide reliable remote actuation of light, medium, and heavy-duty rotary latches via cable connection. With flexible in-line and perpendicular cable routing options, an ergonomic hand grip, and a low-profile design, they ensure easy operation while maintaining clean enclosure aesthetics. (read more)

Southco - 96 Removable Lift-Off Hinges

Southco 96 Removable Lift-Off Hinges enable quick, tool-free door removal for easy maintenance and access. Available in multiple mounting styles with concealed hardware, they offer flexible installation and a clean appearance, with stainless steel, satin chrome, and polished chrome finishes. (read more)

Southco - F6 Retractable Door Removal Hinges

Southco’s F6 Retractable Door Removal Hinges offer tool-free door removal with multiple retractable and removable pin designs. Available in metal or engineered plastic, they provide durable, stable operation, accommodate diverse enclosure constructions, and allow independent installation of door and frame leaves. (read more)

Southco - EH Surface Mount Hinges

Southco’s EH Surface Mount Hinges offer versatile designs, mounting styles, and material options for varied enclosure applications. With 180° rotation, vandal-resistant thread-stud options, and stainless steel pins, they provide durable, corrosion-resistant performance while maximizing accessibility and aesthetic appeal. (read more)

Southco - N6 Surface Mount Hinges

Southco’s N6 Surface Mount Hinges offer durable, corrosion-resistant performance in demanding environments. Available in multiple sizes, leaf configurations, and 304 or 316 stainless steel with passivated or high-gloss finishes, they combine robust functionality with a refined, versatile design. (read more)

Southco - Monitor Arms

Southco Monitor Arms provide ergonomic, adjustable solutions for single or multi-monitor setups. With full motion control, sturdy construction, and integrated cable management, they improve posture, reduce strain, maximize desk space, and enhance comfort and productivity in office, home, or professional environments. (read more)

Southco - 97 - Over Center Series Latches

Southco’s 97 Over-Center Latches feature lever-actuated over-center action with built-in tension to prevent accidental opening. The curved latch blade absorbs shock and vibration, while multiple sizes, finishes, keeper styles, and security options make it adaptable for diverse indoor and outdoor applications. (read more)

Southco - V7 Over-Center Series Latches

Southco’s V7 Over-Center Latches combine low-profile, curved styling with secure over-center engagement. Featuring a fixed-grip design, simple lever action, and optional keylocking, they resist accidental opening under stress or vibration while offering robust, durable performance for indoor and outdoor applications. (read more)

Southco - 37 Flexible Handle Latch

Southco’s 37 Flexible Handle Latches provide strong, vibration-resistant panel closure with a flexible EPDM rubber design that accommodates misalignment. Their stretch-and-latch operation and large handgrip allow easy engagement, even with gloved hands, while corrosion and UV-resistant materials support reliable outdoor performance. (read more)

Southco - 37 Lever-Assisted Latch

Southco’s 37 Lever-Assisted Latches provide high clamping force with minimal user effort thanks to their long, leverage-enhancing handles. Flexible EPDM rubber bodies absorb vibration and accommodate misalignment, while corrosion and UV-resistant construction ensures reliable performance in demanding indoor and outdoor applications. (read more)

Southco - K2/K3/K4/K5 Rotary Draw Latch

Southco’s K2, K3, K4 and K5 Rotary Draw Latches provide high working loads, strong pull-up performance, and compact design for space-sensitive applications. Their durable all-metal construction and rotary cam mechanism ensure secure panel closure with reliable resistance to vibration and accidental opening. (read more)

Southco - M1 Flush Pull Latch

Southco’s M1 Flush Pull Latches combine attractive flush-mount styling with reliable functionality. Featuring a recessed handle, concealed mounting hardware, and push-to-close convenience, their corrosion-resistant construction ensures durable performance and a clean appearance, even in demanding outdoor environments. (read more)

Southco - HH Sliding Cover Latch

Southco’s HH Sliding Cover Latch delivers durable, low-profile performance for space-constrained server and telecom applications. Featuring an intuitive pop-up handle, flexible dual-hole mounting, and a secondary latch for added stability, its thin, UV-resistant design ensures simple installation and reliable, long-lasting operation. (read more)

Southco - H3 Swinghandle Multi-Point System

The H3 Swinghandle Multi-Point System offers modular flexibility in a low-profile design compatible with industry-standard panel preparation. Available in die-cast zinc or V0-rated nylon, it supports single or multi-point latching, multiple cam offsets and a variety of locking options for cost-effective indoor or outdoor applications (read more)

Southco - M3 Multi-Point Compression Latch System

The Southco M3 Multi-Point Compression Latching System provides uniform compression across enclosure doors using multiple over-center latches operated by a single actuator. Hex drive rods engage remote latch points simultaneously, delivering 5 mm compression. Flush-handle options and adjustable grip make it ideal for environmental and EMC sealing applications. (read more)

Southco - R4-50 Dual Trigger

The R4-50 Dual Trigger is a heavy-duty rotary push-to-close latch for demanding equipment and vehicle applications. Its two-stage rotary mechanism tolerates misalignment, engages with low closing force, and provides a firm, vibration-resistant hold in a compact, concealed design for robust doors and panels. (read more)

Southco - E6/ST Constant Torque Position Control Hinge

The E6/ST – Constant Torque Position Control Hinges provide smooth, constant resistance to hold doors and mounted components securely at any angle. Preset and maintenance-free, they offer zero drift performance, multiple torque options, and easy integration for indoor or outdoor applications. (read more)

Southco - E6 Adjustable Torque Position Control Hinge

The E6 Adjustable Torque Position Control Hinges provide user-adjustable resistance with consistent torque across the full range of motion. Corrosion-resistant construction and concealed mounting options deliver reliable performance with a clean, streamlined appearance. (read more)

Southco - CR Outdoor Multi-Point Compression Latch

The CR Outdoor Multi-Point Compression Latch delivers secure, three-point gasket compression with Southco’s exclusive 5 mm true center-point compression. Featuring modular rods for doors up to 2 meters and a low-profile recessed swing handle, it provides reliable sealing and vandal-resistant protection for outdoor enclosures. (read more)

Southco - T6 Stamped Friction Hinge

The Southco T6 Stamped Friction Hinge delivers smooth lid positioning with durable, corrosion-resistant performance for demanding environments. Constructed entirely from stainless steel (304 or 316), it offers long-lasting reliability and a quality feel. Multiple leaf configurations, finish options and covered mounting styles provide flexible design and clean installation. (read more)

Southco - N2 Heavy Duty Lift & Turn Compression Latch

The Southco N2 Heavy Duty Lift & Turn Compression Latch delivers rugged, rattle-free closure with consistent 6 mm (.24") pull-up compression for industrial and off-highway applications. Its lever action ensures reliable operation under vibration and shock, while the fold-down T-handle allows easy use with gloved hands. Stainless steel adds corrosion resistance. (read more)

Southco - A2/A7 Over-Center Lever Latches

The A2/A7 Over-Center Lever Latches from Southco deliver heavy-duty performance with secure over-center toggle action to prevent accidental opening due to shock or vibration. Designed for gasketed doors, they provide strong closing leverage, consistent compression and durable, easy-to-operate functionality for demanding industrial applications. (read more)

Southco - 62 Lift & Turn Compression Latch

The 62 Lift & Turn Compression Latch from Southco combines compression latching and door handle functionality in one stylish assembly. Its lift-and-turn operation delivers precise pull-up compression without rubbing or wear, with multiple sizes, finishes and locking options available to suit a wide range of enclosure applications. (read more)

Southco - M1 Compression Latch

The M1 Compression Latch from Southco combines sleek flush-mount styling with reliable watertight sealing performance. Its lift-and-turn action provides secure compression, reduces vibration and noise and minimizes wear - delivering durability and clean aesthetics in a single round-hole installation. (read more)

Southco - C5 Sealed Lever Latch

The C5 Sealed Lever Latch from Southco combines award-winning styling with reliable compressive sealing performance. Featuring a push-button release, adjustable grip range and optional key or tool locking, it delivers secure, vibration-resistant closure for NEMA 4 and IP65 applications in a sleek, flush-mount design. (read more)

Southco - EC Damping Hinge

Southco’s Damping Soft Close Hinges deliver controlled, hands-free lid and door closure for safer operation. One-way damping offers no resistance during opening while ensuring a smooth, gradual close without adjustment. Built for demanding industrial applications and available in multiple damping rates, they can also pair with E6 constant torque hinges for larger or heavier panels. (read more)

Southco - C2 Lever Latch

The C2 Lever Latch from Southco combines sleek, low-profile styling with reliable compressive latching performance. Designed for easy installation and operation, it pulls doors tight without rubbing or wear, offers up to 23 mm (0.91 in) grip adjustment and is available in flush or raised trigger options, including locking and sealed models. (read more)

Southco - M4 Latching System

The M4 Modular Latching System provides secure, high-compression sealing for thick or insulated doors in demanding applications such as pressurised HVAC equipment. The adjustable design fits doors up to 4” (100 mm) thick and ensures consistent gasket compression. Modular multi-point options support high-pressure and outdoor enclosures. (read more)

Southco - E9 Quarter Turn Compression Latch

The E9 Quarter-Turn Compression Latch provides a simple, cost-effective upgrade for enclosure applications requiring environmental sealing. A single 90° turn delivers consistent 4 mm compression, creating a tight, vibration-resistant seal that protects against water, dust, noise, and rattles. (read more)

Southco - E3 VISE ACTION Compression Latch

The E3 VISE ACTION Compression Latch from Southco provides secure, vibration-resistant closure with a simple half-turn motion. Its compression design delivers consistent pull-up for reliable environmental sealing, preventing water and dust ingress while reducing noise and rattles. Over-center latching resists shock and accidental opening. (read more)

Southco - N5 Lift-and-Turn Compression Latch

The N5 Lift-and-Turn Compression Latch provides secure, vibration-resistant closure in tough environments. Its ergonomic wide-handle allows easy operation, even with gloves, while strong compression seals out water and dust. Compact and versatile, the N5 offers multiple locking and tool-operated options for protecting sensitive equipment. (read more)

Southco - Push to Close Latches

Southco Push-to-Close Latches offer simple slam to close convenience while holding panels securely together (read more)

Southco - Compression Latches

Southco's extensive line of compression latches provides robust solutions to hold doors and panels closed. (read more)