C2 Lever Latch
Featured Product from Southco
The C2 Lever Latch from Southco delivers secure, compressive latching in a sleek, low-profile design ideal for highly visible applications. Engineered for both easy installation and intuitive operation, it features a discretely mounted trigger mechanism - available in flush or slightly raised styles that releases the built-in handle when needed.
Its compressive action pulls the door tightly closed without rubbing against the frame, minimizing wear on contact points and ensuring long-term durability. With a broad grip range of up to 23 mm (0.91 in), the C2 latch accommodates variations in panel thickness and allows for simple adjustment over time.
Available in locking models for enhanced security (keyed or tool access) and sealed versions suitable for NEMA 4 and IP65 applications, the C2 Lever Latch offers versatile performance for industrial enclosures, machinery and equipment where appearance, reliability and environmental protection matter.