K2/K3/K4/K5 Rotary Draw Latch

Featured Product from Southco

More Info Email Supplier Request a Quote

Southco’s K2, K3, K4 and K5 Rotary Draw Latches are designed to deliver strong, secure panel closure in applications where both space and strength are key considerations. Combining high working loads with convenient mechanical advantage, these compact latches are ideal for co-planar applications that require reliable pull-up performance.

Constructed entirely from metal, the latches feature a durable rotary cam design that ensures a firm grip and consistent closure while resisting accidental opening. A fold-down wing handle provides a secure yet low-profile grip, allowing for easy actuation—simply lift and turn to operate.

Optional spring-loaded versions are available to help accommodate panel misalignment, improving installation flexibility and maintaining reliable performance. The Designer Series models offer up to 12 mm (.47") of draw, the highest draw capability among Southco draw latches, while the Industrial Series provides approximately 6–9 mm (.24"–.36") of draw.

Available in a variety of sizes, designs, materials, and finishes, the K2, K3, K4 and K5 Rotary Draw Latches can be tailored to suit a wide range of application requirements.