M1 Compression Latch

Featured Product from Southco

More Info Email Supplier Request a Quote

The M1 Compression Latch from Southco delivers the ideal combination of style, ease of use and watertight sealing performance. Designed with a sleek flush-mount appearance, it offers an integrated look while providing the secure compression needed to seal out water and dampen vibration, reducing noise and rattle.

Its intuitive lift-and-turn operation releases compression before the pawl clears the frame, eliminating rubbing and minimizing wear on both the latch and panel. Constructed from durable, corrosion-resistant materials, the M1 is well-suited for outdoor and marine environments.

Available in two sizes and multiple finishes to complement a variety of panels, the latch installs easily in a single round hole and features concealed fasteners for a clean exterior appearance. Supplied with gaskets and O-rings for complete sealing, the M1 is an excellent solution for applications requiring both refined aesthetics and dependable environmental protection.