T6 Stamped Friction Hinge
Featured Product from Southco
The Southco T6 Stamped Friction Hinge provides reliable lid control and consistent positioning in applications exposed to demanding or corrosive environments. Its all-stainless steel construction, available in 304 or 316 grades, ensures superior durability and long service life.
Designed for flexibility, the T6 is offered in a variety of hinge leaf configurations and sizes to suit diverse installation requirements. Top-mount styles simplify installation, while an optional covered hinge design conceals mounting hardware for a clean appearance. Finish options include passivated or high-gloss surfaces to complement application styling.
With its stamped construction and corrosion-resistant materials, the T6 delivers dependable performance and a refined operating feel across industrial, marine and outdoor equipment applications.