EH Surface Mount Hinges

Featured Product from Southco

More Info Email Supplier Request a Quote

Southco’s EH Surface Mount Hinges provide flexible and durable solutions for enclosure doors and frames, offering multiple designs, mounting styles, and material options to meet diverse functional requirements. These hinges accommodate both right-angle and co-planar mounting, supporting permanent installations with reliable performance.

All EH hinge styles allow full 180° door rotation, ensuring maximum accessibility even in closely spaced applications. Thread-stud styles feature concealed hardware for enhanced vandal resistance and improved aesthetics, while countersunk installation options permit blind-hole or standard nut-and-bolt installation on panels and frames of nearly any thickness.
The offset hinge design includes an offset pivot for maximum enclosure access and a multi-piece configuration that allows independent installation of frame and door leaves. Stainless steel hinge pins provide added corrosion protection, making EH Surface Mount Hinges ideal for demanding indoor and outdoor environments where durability, flexibility, and security are essential.