Announcements

STEGO has promoted these products / services:

STEGO - STEGO's current sensor monitors current usage

Prevent breakdowns before they happen
Fluctuations in electrical current can signal problems with sensitive electronics. STEGO's current sensor monitors current usage, keeping you in control and your systems running smoothly. (read more)

STEGO - Prevent breakdowns before they happen

Variances in electrical current can signal problems with sensitive electronics. STEGO's current sensor monitors current usage, keeping you in control and your systems running smoothly. (read more)

STEGO - Easily Filter Products with the New Product Finder

STEGO has an extensive product range, which allows us to meet practically all requirements. Use our product finder to find the right products in just a few clicks. (read more)

STEGO - CALCULATION TOOL FOR THERMAL MANAGEMENT

Heating and cooling sensitive electrotechnical and electronic components is indispensable for many industrial and manufacturing processes. However, calculating the required heating or cooling capacity for a control cabinet or enclosure can often be a challenge. STEGO has developed a solution to simplify this process: the STEGO heating and cooling capacity calculation tool. (read more)

STEGO - Measures AC current up to 100 A contactless

The ESS 076 Smart Sensor Current measures the AC current of energised cables without contact. (read more)

STEGO - The ESS 076 Smart Sensor Current

The ESS 076 Smart Sensor Current measures the AC current of energised cables without contact. Recorded measurement data is output in analogue (4-20 mA signal) or digital (IO-Link) form. Measured and processed data - such as power and energy - is made available to higher-level systems such as machine control systems or edge computers for condition monitoring via the IO-Link interfa... (read more)

STEGO - New IO-Link Distance Sensor

STEGO’s NEW distance sensor is compact, making it perfect to measure in tight spaces. The distance sensor uses ultrasonic waves to determine the distance to objects. (read more)

STEGO - Introducing Smart Current Sensor

Introducing the ESS 076 current sensor, your ultimate solution for accurate power consumption monitoring. With the ESS 076, operators can revolutionize the long-term efficiency and cost-effectiveness of their industrial facilities. (read more)

STEGO - Smart Sensor gives you eyes where you can't be

STEGO's Smart Sensor gives you eyes where you can't be

  • QUICK INSTALLATION
  • LARGE OPERATING RANGE
  • IO-LINK ENABLED
(read more)
STEGO - Into the Wild with STEGO - Episode 2 & 3

Into the Wild with STEGO - Watch Episode 1 &2 Learn about adventure racing and thermal management with Into the Wild with STEGO. (read more)

STEGO - Hygrotherm protects your electronics

Hygrotherm protects your electronics — just set it and forget it!
Temperature and humidity wreak havoc in enclosures. STEGO's Hygrotherm monitors both automatically engaging heaters and fans to stabilize the environment. While Hygrotherm maintains control, you save time and rest easy! (read more)

STEGO - STEGO KTO 111 Small Compact Thermostat

With safer push-in terminal installation, quicker temp change response time, and better volumetric efficiency, the STEGO KTO 111 Small Compact Thermostat checks all your design boxes. (read more)

STEGO - The innovative way to heat

STEGO'S new PTC LOOP heater can protect your sensitive electronics from condensation, keeping you running while your competitors are down. (read more)

STEGO - STEGO Filter Fan Plus: keeping installations cool

Don’t let preventable overheating trigger forced outages and emergency repairs. The STEGO Filter Fan Plus air-flap technology creates unparalleled airflow, keeping your installations cool and operational at any temperature. (read more)

STEGO - YOUR FAVORITE LED LIGHT KIT

YOUR FAVORITE LED LIGHT KIT MAY HAVE BEEN DISCONTINUED BY SOME DISTRIBUTORS (read more)

STEGO - Avoid forced outages with Filter Fans

Don't let preventable overheating trigger forced outages and emergency repairs. The STEGO Filter Fan Plus air-flap technology creates unparalleled air flow, keeping your installation cool and operational in any temperature. (read more)

STEGO - Filter Fans to avoid forced outages

Don't let preventable overheating trigger forced outages and emergency repairs. The STEGO Filter Fan Plus air-flap technology creates unparalleled air flow, keeping your installation cool and operational in any temperature. (read more)

STEGO - COMPACT THUMBWHEEL THERMOSTAT
  • Adjustable thumbwheel setting
  • Compact design
  • Small hysteresis
  • High switching capacity
  • DIN rail mountable
(read more)
STEGO - Space- Saving Fan Heater
  • Compact size
  • Flat design
  • Built-in overheat protection
  • 3-side DIN rail mountable
(read more)
STEGO - RC 016 with a new protection rating and design

FLAT ENCLOSURE HEATER RC 016 | 8W, 10W, 13W

The small and flat enclosure heater provides the best protection against condensation in small control cabinets, enclosures and installation spaces. The PTC heating element transmits its heat onto an anodised aluminium profile. The compact contact heater is designed for long-term use. (read more)

STEGO - New PTC Touch-Safe LOOP Heater

Condensation-induced failure should be your competitors' problem, not yours. Be a problem preventer, not a problem solver. (read more)

STEGO - New PTC LOOP Heater

Condensation-induced failure should be your competitors' problem, not yours. It's not your problem because you are a problem preventer, not a problem solver. (read more)

STEGO - Record real-time temperature and humidity levels

Struggling to be in two places at the same time?
It is impossible to perpetually monitor every enclosure cabinet's health. STEGO's CSS014 records real-time temperature and humidity levels and provides instant data to your own dashboard. No more surprise outages! (read more)

STEGO - Small mechanical thermostats
  • Safe wiring with Push-In terminals
  • Faster and tool-free wiring
  • Improved air intakes for ventilation
  • Easy adjustability of switch temperature setting
  • for use in up to 5,000 m altitude
(read more)
STEGO - Electronic thermostat w/ integrated switch module
  • High DC switching capacity
  • Adjustable temperature
  • Small hysteresis
  • Optical operating display (LED)
  • Integrated switch module
  • Precise measurement via an external sensor
(read more)
STEGO - Compact HIGH-PERFORMANCE FAN HEATER
  • High DC heating performance
  • Integrated adjustable thermostat or hygrostat
  • Small hysteresis
  • Integrated switch module
  • Panel or DIN rail mounting
  • Optical indicator (LED)
(read more)
STEGO - ARE YOUR APPLICATIONS EXPLOSION PRONE?

Flammable substance + an ignition source + oxygen = Fire! (read more)

STEGO - Active vs. Passive Enclosure Cooling

“ISN’T COOLING AN ENCLOSURE EXPENSIVE?” AIR CONDITIONING IS NOT THE ONLY OPTION! (read more)

STEGO - Can you afford failure due to the cold?

Cold wreaks havoc on outdoor electronics. STEGOS's CS028 fan heater ensures that your mission-critical electronics don't fail this winter. (read more)

STEGO - Small compact thermostat for control cabinets

Benefits for users:
* secure connection via push-in terminals
* connection time reduced by 2/3
* protection of components through fast response time (read more)

STEGO -  Hygrotherm protects your electronics

Hygrotherm protects your electronics - just set it and forget it!
Temperature and humidity wreak havoc in enclosures. STEGO's Hygrotherm monitors both, automatically engaging heaters and fans to stabilize the environment. While Hygrotherm maintains control, you save time and rest easy! (read more)

STEGO - Heat can take down your best electrical components

Heat can quickly take down your best electrical component designs.
Don’t let preventable overheating trigger forced outages and emergency repairs. The STEGO Filter Fan Plus air-flap technology creates unparalleled air flow, keeping your electronics cool and operational in any temperature. (read more)

STEGO - Thermal Management Components For Your Enclosures

Struggling to find DC thermal management components for your enclosure?
Thermal management components for DC designs are hard to find. STEGO’s DCT 010 Thermostat provides various DC voltages and an optional external sensor so your electronics perform in any environment! (read more)

STEGO - Flat Heater for high-density applications.

The Flat Heater CP 061 is used to provide evenly distributed temperature within enclosures and cabinets with electrical components. Its ultra-thin design makes it suitable for high-density applications. (read more)

STEGO -  Avoid temperature drops in your equipment !

The RCE 016 small heaters have been designed to prevent condensation and to ensure a minimum operating temperature in small enclosures. (read more)

STEGO - PTC Enclosure Fan Heater
  • Small, compact design
  • Quiet in operation
  • Dynamic heating up
  • Clip or screw fixing
(read more)
STEGO - RESISTIVE HEATERS VS. PTC HEATERS

We’ve been pioneering Thermal Management for over 40 years now. With STEGO parts installed, you can rest easy that your complex design is reliably protected for the long haul. (read more)

STEGO - Touch-Safe PTC heater Installation

Our Touch-Safe PTC Heater is perfect for your enclosure with it's compact size, double insulated protection, & DIN rail mountable capabilities. (read more)

STEGO - WHEN YOU NEED PRECISION AIR FLOW

Give your customers peace of mind, even in hot environments. (read more)

STEGO - PREVENT CONDENSATION IN YOUR NEMA 4 ENCLOSURE

When it comes to designing enclosures that contain electronics for maximum longevity, many factors must be considered, including geographic location, temperature, moisture exposure, and the risk of induced condensation. Some designers assume that their NEMA enclosure is waterproof, and so…why worry about all that? (read more)

STEGO - An ultra-compact solution to regulate temperature

Wishing for an ultra-compact solution to regulate temperature? (read more)

STEGO - Our technology doesn’t just move hot air.

AREN’T YOU JUST REPLACING HOT AIR WITH MORE HOT AIR? (read more)

STEGO - DCR High Performance Fan Heater - up to 800W
  • High DC heating performance
  • integrated hygrostat with external sensor for temp & humidity
  • Integrated adjustable thermostat or hygrostat
  • Small hysteresis
  • Integrated switch module
  • Panel or DIN rail mounting
  • Optical indicator (LED)
(read more)
STEGO - DA 284 - PRESSURE COMPENSATION DEVICE SNAP-IN

New STEGO product counteracts pressure differentials in your enclosure. In case of overpressure, the membrane allows humidity to escape to the outside and prevented from getting back into the enclosure. (read more)

STEGO - Minimize Frustration For EV Charging Equipment

Watch the webinar, Minimize Your Client's Frustration Caused By Unplanned Downtime For EV Charging Equipment. (read more)

STEGO - IS IO-LINK HERE TO STAY?

Manufacturers are putting a lot of effort into creating an electric vehicle charging network as wide and convenient as possible. To be successful, however, every single charger in that network must be operational at all times.

That’s where I-O Link technology comes in. (read more)

STEGO - PROTECT YOUR INVESTMENT WITH AIRFLOW COOLING

Choosing optimal cooling solutions
Filter fans have been deployed for decades to protect sensitive electronics in mission critical outdoor applications. (read more)

STEGO - 4 steps to determine heating performance required

How many watts of heating power do I need to avoid condensation in my control cabinet? Condensation in control cabinets and enclosures - caused by climate fluctuations - is the number 1 electronics killer (read more)