Miniature Couplings for High-Performance Systems
Featured Product from Stock Drive Products & Sterling Instrument - SDP/SI
SDP/SI is a U.S. Manufacturer of Power Transmission and Motion Control Products since 1950
Integrated Engineering and Manufacturing
SDP/SI Miniature Fairloc® bellows couplings are designed for precision motion control applications requiring zero backlash and misalignment compensation. The couplings accommodate angular and parallel shaft misalignment while damping vibration and noise, making them well suited for medical devices and other compact, high-performance systems.
Available in the S50FP9-FB inch series and S50FP9MFB metric series, the miniature couplings feature a compact, durable design for use in space-constrained applications. Bore sizes range from 3 mm to 12 mm and 0.0625 in. to 0.125 in., with multiple bore combinations offered.
The couplings incorporate SDP/SI’s Fairloc® hub technology, which maintains shaft alignment, provides secure torque transmission, and allows repeated tightening and repositioning without shaft damage.
These bellows couplings expand SDP/SI’s broad coupling portfolio, which includes rigid and flexible designs such as beam, disc, jaw, Oldham, slit, and modular bellows types. Engineers can select and order components online, with access to quotes and 3D CAD models, or consult SDP/SI engineers for custom solutions.
Engineering Support and Online Design Resources
Whether supporting new product development or optimizing an existing assembly, SDP/SI provides the engineering and manufacturing expertise required for scalable, long-term production success.
Engineers and OEMs can access a comprehensive online catalog of inch and metric mechanical components, including:
- Product specifications
- 3D CAD model downloads
- Online quotation requests
- Ordering and procurement tools
SDP/SI standard shaft couplings and mechanical components are available online to help streamline design, sourcing, and production workflows. SDP/SI E-Store
Find the right coupling: SDP/SI Coupling Selector Tool
SDP/SI - Stock Drive Products/Sterling Instrument, a Designatronics company
250 Duffy Avenue, Hicksville, NY 11801
Phone: (516) 328-3300; (800) 819-8900
https://shop.sdp-si.com