Custom Force Sensing Bolts & Studs
Featured Product from Strainsert
Custom Force Sensing Bolts and Studs
Along with our Standard Hex Head Bolts, 12-Point Bolts and Force Sensing Studs, Strainsert designs and manufactures custom force sensing bolts and studs tailored for unique applications, installations, and special requirements. These may include customer provided load cells, modifications to common or standard load cells, or new load cell designs.
The internally gaged custom force sensing bolts and studs (invented by Strainsert, U.S. Patent #2,873,341) are designed to accurately measure fastener tensile forces. Compression designs can also be developed.
The instrumented load cells allow direct, accurate and repeatable force measurements from 1/4″ diameter to over 4″ diameter in all types of bolts, studs and materials. See our standard force sensing bolt and stud general product information page for details.
Features
- Years of experience gaging aircraft quality force sensing bolts and many other types of standard and state of the art materials (MP 35N, Inconel, Monel, A286, Titanium, etc.)
- Minimal outgassing materials
- Small installation holes allow for greater load carrying capability
- Measurement accuracy (<1% F.S.,typically)
- Gage installations are two patterns in series, 180 degrees apart in small holes (Minimizes errors due to bending and torque)
- Quarter-Bridge and Full-Bridge gage installations with ratings up to 300 degrees F
To discuss a custom force sensing bolt or stud application, please contact Strainsert for an engineering discussion. For an engineering evaluation of your load cell application, please select our Request for Quote form and request a link for a custom bolt or stud questionnaire.
Applications
- Measurement of Preload in Critical Assemblies
- Inspection of Preload after Assembly, Shipping and Prior to Use
- Provides Overload Detection resulting from External Loading
- Used as Measurement Tool during Actual/Simulated Service Conditions (Shock, Vibration, Gasket/Joint Relaxation, etc.)
- Feedback to Control Systems
- Provides for Direct Analysis of Components under Investigation
Force Sensor Manufacturer
As a force sensor manufacturer, Strainsert has pioneered the design and manufacturing of custom and standard load pins, flat load cells, load bolts, studs and tension links due to our patented internal gaging process and an unsurpassed dedication to engineering and meeting customer requirements.
What Makes Strainsert Unique in the Force Measurement Industry:
- In Business since 1960
- Products all Made in the USA
- Full Cycle On-Site Manufacturing (From Design to Delivery and Beyond)
- 150+ Combined Years of In-House Engineering Expertise
- Dedicated Repair and Calibration Services
- 2 Year Warranty, Including Custom Solutions
- Warranty Return Rate of Less than 0.5% over the last 10 Years
- 97% On Time Delivery over the last 10 Years
- 15 Corporate Patents
- Important Certifications and Affiliations, including AS9100, ISO9001, ITAR, J-STD-001, CMMC and ASME
Our goal remains to provide the most responsive, accurate, reliable and efficient force measurement solutions for research, testing, weighing, and control applications.