Semiconductor ATE
Service Detail from Summit Interconnect
Automated Test Equipment (ATE) boards are used for testing highly complex semiconductor chips. ATE board designs are typically highly complexity with an emphasis on high performance, The boards have an extremely high-layer count (40 to 60 ).
Specialized testing
Summit is a leading supplier of PCBs to the semiconductor ATE market. These board provide customers with the ability to efficiently test portions of their design in less time with improved reliability.
At Summit, we have the extensive, first-hand experience required to manufacture these large, multi-layer, specialty boards.
Types of ATE boards
Semiconductor chips typically tested using ATE boards include microprocessors, memory, system-on-a-chip, field programmable gate arrays and more. Types of ATE boards used for testing these chips include:
Universal Probe cards
Device Interface Boards (DIB)
Handler Interface Boards (HIB)
Probe Interface Boards (PIB)
Load Boards
Burn in Boards
Characterization Boards
ATE advantages
Testing using ATE PCBs offer the following benefits:
Reduced Testing Time. By automating the testing process, cycle time is shortened, allowing products to get to market faster.
Fewer Errors. ATE boards eliminates manual testing processes thereby reducing the chance for input errors.
Improved Accuracy. When combined with testing software, ATE PCBs allows customers to improve overall product reliability.
More Efficient Resource Utilization. ATE PCBs allow highly skilled staff to focus on issue resolution or other aspects of the product design process instead of repetitive and tedious manual testing.