Black ZrO2 Ceramic for Durability
Featured Product from Suntech Applied Materials (Hefei) Co.,Ltd
Black zirconia ceramic, produced by Shenzhen Suntech Advanced Ceramic Co., Ltd., is a high-performance material made from nano ZrO2 ceramic powder and nano black pigment powder. Its exceptional mechanical properties, high-temperature stability, antistatic performance, and resistance to acid and alkali corrosion make it ideal for demanding industrial applications. The advanced processing ensures minimal porosity and fine, uniform grains, enhancing the material’s durability and function. This ceramic is used in applications ranging from ceramic rods to wear-resistant plates, offering engineers a reliable solution for harsh environments. With its superior strength and versatility, it is the go-to choice for professionals seeking durable, functional, and aesthetically appealing materials.
Long Description with Bold Title and Bullet Points:
Key Characteristics of Black ZrO2 Ceramic:
-
Superior Mechanical Properties:
Utilizes high-activity nano ceramic powder for minimal porosity and uniform grain structure, resulting in outstanding mechanical strength. -
High-Temperature and High-Pressure Resistance:
Withstands temperatures up to 1000°C, making it suitable for high-temperature applications such as ceramic rods and wear-resistant plates. -
Antistatic Performance:
Achieves a volume resistivity of 108 Ω·cm, making it ideal for electronic and specialized industrial uses where antistatic properties are essential. -
Corrosion Resistance:
Excellent resistance to acid and alkali corrosion, ensuring long-lasting performance in harsh environments.
This advanced black zirconia ceramic helps engineers improve the reliability and functionality of components used in industries requiring both mechanical strength and high performance, while maintaining aesthetic appeal.