Ceramic Printed Circuit Board

Featured Product from Suntech Applied Materials (Hefei) Co.,Ltd

More Info Email Supplier Request a Quote

Beat the Heat: Why Ceramic PCBs Are the Future of High-Power Electronics ?

When extreme temperatures threaten performance and reliability, Suntech Ceramic PCBs deliver a proven solution to today’s toughest thermal challenges.

Why Ceramic PCBs Are a Game-Changer?

  • Exceptional Thermal Conductivity
    Aluminum Nitride (AlN) ceramic PCBs offer 170–260 W/m·K, ensuring efficient heat dissipation even in 150–250°C operating environments.
  • High Reliability & Electrical Performance
    With insulation strength >15 kV/mm and ultra-low dielectric loss, our ceramic PCBs are trusted in 5G, automotive, aerospace, and high-power electronics.
  • Designed for Harsh Conditions
    Outstanding resistance to corrosion, high temperatures, and mechanical stress makes them ideal for MEMS sensors, LED headlights, 5G base stations, and EV IGBT modules.

Without effective thermal management, LED headlights can lose up to 30% brightness within 3 years, 5G base stations face performance degradation, and EV IGBT modules risk catastrophic failure.

Suntech ceramic PCBs eliminate these risks, ensuring long-term stability, efficiency, and performance when it matters most.
If you’re an engineer, product designer, or technology leader tackling thermal challenges in high-power applications, let’s connect and explore how our advanced ceramic PCB solutions can elevate your next design.