High-Performance Antistatic Ceramic Tweezers

Featured Product from Suntech Applied Materials (Hefei) Co.,Ltd

More Info Email Supplier Request a Quote

Antistatic ceramic tweezers are designed to meet the high demands of precision electronic assembly and maintenance. Featuring exceptional properties like antistatic resistance, high temperature tolerance, and durability, these tweezers are an essential tool for professionals working with sensitive electronic components. Whether you are performing PCB repairs, assembling semiconductor circuits, or handling high-temperature tasks, these tweezers enhance efficiency, accuracy, and safety.

Key Features:

  • Antistatic and Non-Magnetic: The ceramic tips are made from antistatic zirconia, free from magnetic material, preventing damage to sensitive components and circuits.

  • High Temperature Resistance: Capable of withstanding temperatures up to 1350°C, these tweezers are ideal for high-temperature welding and other extreme conditions.

  • Superior Insulation: With low thermal conductivity, the ceramic material prevents heat transfer, keeping the user’s hands protected during operation.

  • Durable and Long-Lasting: The high hardness of zirconia combined with stainless steel ensures a longer lifespan and resistance to wear and tear.

  • Replaceable Heads: The heads are easy to replace, ensuring cost-effectiveness and convenience for long-term use.

Applications:

  • PCB Circuitry Repair:

    • Eliminates the impact of static electricity on parts.

    • Small, high-precision head structure ensures accurate installation.

    • Withstands high temperatures without damage.

  • Semiconductor Circuit Installation:

    • Prevents static electricity damage to sensitive parts.

    • Ensures efficient and precise installation with minimal impact.

    • Durable under high temperature and high-precision tasks.

These tweezers are the best choice for engineers and technicians looking to enhance their work on delicate electronic devices and high-precision assembly tasks.