ELEGRP Smart Rotary Dimmer Switch
Featured Product from Suzhou Ele Mfg Co., Ltd.
ELEGRP introduces the DRS10 Smart Rotary Dimmer Switch, combining familiar rotary control with connected lighting management for residential and other indoor applications. A smooth dial makes local dimming intuitive, while the crystal-clear LCD screen provides an interactive interface for adjusting options and managing the lighting experience.
The DRS10 supports dimmable LED/CFL, incandescent, and halogen light bulbs, giving project teams a flexible option for upgrading lighting controls across different fixture types. In addition to local control, users can monitor light status and turn electronics on or off remotely through the ELEGRP HOME App. Voice control is available through Amazon Alexa or Google Assistant, allowing users to manage lighting without reaching for a wall control or phone.
Scheduling adds another layer of convenience for daily routines and away-from-home operation. Users can set timers or countdowns to turn lights on or off automatically, helping create repeatable lighting routines or simulate occupancy while away. The result is a wall control that combines the tactile experience of a rotary dimmer with the convenience of app, voice, and schedule-based operation.
The DRS10 uses 2.4GHz Wi-Fi and is rated for 120V AC, 60Hz applications. The listed single-pole option supports a 450W maximum incandescent load or a 150W maximum LED/CFL load. A neutral wire is required. Product specifications, installation requirements, and compatibility should be confirmed for the selected project before installation.
Features and benefits:
- Smart rotary dimmer switch with a smooth dial for intuitive local control.
- Crystal-clear LCD screen for an interactive user interface.
- Wide dimming capability for compatible dimmable LED/CFL, incandescent, and halogen bulbs.
- Remote monitoring of light status through the ELEGRP HOME App.
- Remote on/off control for connected electronics through the ELEGRP HOME App.
- Voice control through Amazon Alexa or Google Assistant.
- Timer and countdown scheduling for automated lighting routines.
- Occupancy-simulation capability for away-from-home use.
- 2.4GHz Wi-Fi connectivity.
- 120V AC, 60Hz rating.
- Single-pole configuration listed for the DRS10.
- Load capacity of up to 450W for incandescent loads and 150W for LED/CFL loads.
- Neutral wire required for installation.
The DRS10 is suited to projects that want to modernize lighting control without replacing the familiar rotary interaction. It can be considered for homes, apartments, offices, hospitality rooms, and other indoor spaces where users want local dimming plus remote, voice, and scheduled control. For distributors, contractors, and project buyers, the product page provides the model-specific information needed to review the DRS10 for a connected-lighting project.
For technical consultation, project requirements, product documentation, or availability, contact ELEGRP through the product page linked in this announcement.
About ELEGRP
ELEGRP is the electrical products brand of Suzhou Ele Mfg Co., Ltd. Its product portfolio includes smart dimmer switches, GFCI outlets, USB outlets, switches, wall plates, plugs and connectors, power devices, portable EV chargers, power strips, power extension cords, and related electrical products.