Videos
Featured Videos
Shut down the power to the appliance when there is a ground fault current of 6mA or more but not less than 4mA . Accepted by either UL or ETL approved appliances . Exquisite appearance and compact design meet the aesthetic perspective which appealing for consumer, especially females . Covered by intellectual property and patents and comply with UL943B new standard requirement with self-test function and conduct auto-monitor function every 5 seconds . "TWO-IN-ONE" dual voltage model, provides both regular 120V and 240V to avoid any possible hurt when the unwanted voltage plug in . High impact resistant, thermoplastic construction for superior strength and durability . Built-in reset button indication light shows green color during normal operation for easy identification . Widely applies to the household appliances such as hair dryers, bathroom heaters, carpet cleaning machines, hair straighteners, curlers, etc.
Portable GFCIs are perfectly designed for use in a variety of temporary power applications, such as recreation and marine vehicles, portable pools and generators, submersible pumps, vending machines and more.
The ELEGRP smart sensor switch offers convenience like no other light switch. It features a sound and motion sensor, a viable smart option for homeowners like you who want a hands-free solution for your home light. In addition to the motion sensor in ELEGRP smart sensor switch, our exclusive sound sensor is able to detect your presence and keep the light on, even if you are sitting in the room without any active motions. You can also activate the light sensor switch through voice command. It supports compatibility with Amazon Alexa and Google Home, so you don''t have to exert more effort to turn on/off the lights.
With 2 model options - push button model and touch penal model, the Wi-Fi connected Smart Dimmer Switch lets you access your home lighting system conveniently and remotely. Thanks to the compatibility with Google Assistant and Amazon Alexa, you can swith the lights on and off throught voice control or the ELEGRP HOME app for personalized settings and daily schedules.
Designed for RVs, generators, EV chargers, and outdoor power applications, ELEGRP RV Outlet Box provides a secure and convenient way to manage high-power connections in outdoor damp location. With a durable design, flexible installation options, and weather-resistant protection, it helps deliver dependable power wherever you need it. Available Models: 50 Amp RV Outlet Box NEMA 14-50R 30 Amp RV Outlet Box NEMA TT-30R
Specially engineered for portable generator hookups, this inlet box delivers stable, secure power access for residential backup power systems. It features multi-size knockouts for flexible wiring layouts, an LED power indicator for instant status monitoring, a clear hinged cover for easy operation, and full all-weather resistance to ensure reliable outdoor performance.
The ELEGRP Combination Humidity Sensor & Fan Switch automatically detects humidity and turns on your exhaust fan when needed-keeping your bathroom fresh, dry, and comfortable.
ELEGRP slide dimmer switch set your ideal lighting for specific scenes like nap time, family time and snack time. The dimmer provides superior dimming with a variety of bulb types-150W dimmable LED, 150W CFL and 600W incandescent light bulbs, you name it!
In this video, we take a closer look at the design and technology behind the ELEGRP Tesla EV Charger-and how thoughtful engineering helps deliver a safer, more dependable charging experience every day. From advanced safety protection to durable all-weather construction, every detail is designed to support reliable charging at home, season after season.
Can an EV charger handle rain and real-world pressure? In this video, we put the ELEGRP 40A Level 2 EV Charger through durability testing, including water exposure and mechanical stress tests, to see how it performs in everyday outdoor conditions. Designed for the way people charge every day, ELEGRP EV charging solutions are built to deliver dependable performance in the environments that matter most.
Whether you''re running a portable generator or backing up your home power, this heavy‑duty extension cord is built to perform-safely and reliably.
✅ Oxygen‑free copper wires for maximum conductivity ✅ NEMA L14‑30 locking connectors for secure, stable connections
✅ Weather‑resistant-ha
✅ Available in 10 ft / 25 ft / 50 ft to match your setup
Rugged. Reliable. Ready for anything.
Maximize Efficiency: One Device for Multiple Functions. The LGR23 integrates GFCI, 24W dual‑USB chargers and sensor‑controlled night light, delivering a multi‑functional solution for compact spaces like kitchens and bathrooms.
Its "Less is More" design includes one AC outlet and two USB ports to reduce messy connections. The auto‑on/off night light enhances safety for hallways, stairs and nurseries without occupying extra outlets. Compact structure fits standard electrical boxes for easy replacement and extra wiring space; no deep box needed.
It performs a 5‑second self‑test for continuous shock protection. Patented dual‑coil technology and Reset‑Disable System prevent reset at end‑of‑life. Tested beyond UL standards with 6,000 endurance cycles, it offers reliable surge protection and comes with 3‑year product support.
ELEGRP 65W Dual USB-C Wall Outlet | Fast Charging Solution
The ELEGRP 65W Dual USB-C Wall Outlet combines fast USB-C charging with two standard AC receptacles in a compact, space-saving design. Ideal for residential and commercial applications.
Key Features:
- 45W Fast Charging: Each USB-C port delivers up to 45W independently, supporting laptops, smartphones, and tablets.
- Dual-Port Charging: Provides 20W + 20W output when both USB-C ports are used simultaneously.
- Integrated Design: Combines dual USB-C ports and two AC receptacles for convenient, clutter-free charging.
- Enhanced Safety: Features an aluminum casing for heat dissipation, overload and overheat protection, tamper-resistant shutters, and UL listing.
- Versatile Applications: Suitable for homes, offices, hotels, and other modern spaces.
ELEGRP offers reliable wiring devices and OEM/ODM solutions for the North American market.