Circular and Rectangular Cylinder Lens

Featured Product from Suzhou Jiujon Optics Co., Ltd

More Info Email Supplier Request a Quote

Key Features:

  1. Cylindrical Design: The lenses feature precise cylindrical surfaces that refract light in a single direction, enabling customizable beam shaping, astigmatism correction, or line focusing capabilities in optical setups.
  2. High Optical Quality: Meticulously polished and coated to exacting standards, these lenses exhibit exceptional surface quality, minimal aberrations, and consistent optical performance for accurate light manipulation.
  3. Versatile Sizes and Geometries: Available in a range of diameters, lengths, and aspect ratios, the lenses can be customized to meet specific optical system requirements, providing flexibility for diverse applications.
  4. Broad Spectral Compatibility: Designed to operate across a wide range of wavelengths, these lenses support applications spanning ultraviolet (UV), visible, and infrared (IR) spectra, catering to diverse optical environments and light sources.
  5. Customizable Coating Options: Tailored coatings can be applied to enhance performance, including anti-reflective coatings to minimize surface reflections, protective coatings for durability, and wavelength-specific coatings for optimized light manipulation.

Applications:

  1. Laser Processing: Integral components for shaping, expanding, or compressing laser beams in industrial cutting, welding, and marking systems, as well as in medical and research laser applications.
  2. Medical Imaging: Employed in diagnostic and surgical optical systems to correct astigmatism, create line illumination, or improve depth of field in medical imaging devices such as endoscopes and confocal microscopes.
  3. Barcode Scanning: Utilized to create precise line illumination for barcode readers, document scanners, and machine vision systems, contributing to accurate image acquisition and data decoding.
  4. Industrial Metrology: Essential for creating uniform illumination, correcting astigmatism, or expanding the field of view in optical measurement systems, inspection tools, and alignment devices used in industrial quality control and metrology applications.
  5. Microscopy: Integrated into microscopy setups to generate uniform line illumination, correct astigmatism, or shape light beams for advanced microscopy techniques such as TIRF (total internal reflection fluorescence) microscopy.

Coating Options: Circular and rectangular cylinder lenses can be augmented with specialized coatings tailored to enhance their performance in specific wavelength ranges, environmental conditions, or applications. Coating options may include anti-reflective coatings for minimizing surface reflections and enhancing transmission, protective coatings for durability and resistance to environmental factors, and wavelength-specific coatings for optimizing the lenses' functionality within specific spectral bands. These coatings are designed to improve the lenses' performance, minimize light losses, and ensure compatibility with the unique requirements of different optical systems and environments.