Announcements
Optical glass protective windows with anti-reflective (AR) coating are designed to minimize reflections and glare while maximizing light transmission. This makes it ideal for use in optical systems, cameras, sensors and other devices that require reduced reflections and improved clarity.
(read more)Optical Spherical Lenses with Holes are precisely engineered spherical lenses featuring strategically placed apertures or holes, designed to provide customized optical functionalities and versatile integration in various imaging and illumination applications.
(read more)The Custom Optical BeamSplit Filter is a specialized optical component designed to separate incident light into distinct beams based on wavelength, enabling precise light control in various optical systems and applications.
(read more)An enhanced gold-coated mirror is a specialized optical component designed to efficiently reflect and maintain the integrity of light and electromagnetic radiation within a specific spectral range, with a gold-based coating enhancing reflectivity and durability.
(read more)Edge Black Lacquer is a process used to enhance the performance and aesthetics of optical spherical lenses. It involves applying a black paint or coating to the edge of the lens, usually using a specialized paint that adheres well to optical materials.
(read more)Jiujon coated the glass not only with dielectric but also metal materials for the mirror coating. Like Protective Gold Mirror, Protective Silver Mirror and Aluminum Mirror. Sometimes, we also coat with Cr+Cr2O3.
(read more)Optical filters with screen print technology for the 3D industry are precision-engineered
UV fused silica dichroic longpass filters are optical filters designed to transmit ultraviolet (UV) light while effectively blocking shorter wavelengths, enabling precise control of light in various analytical and imaging applications.
(read more)Rod lenses are cylindrical lenses that change the light distribution from a spot to a line, making them ideal for various laser and imaging applications.
(read more)Protective windows are durable optical components designed to safeguard sensitive instruments and devices from environmental factors and mechanical damage while maintaining optical performance and clarity.
(read more)Optical cylindrical lenses are designed for laser modules and are used in a variety of applications including telecommunications, laser printing, scanning and laser-based manufacturing processes.
(read more)Illumination reticles with high contrast are precision-crafted optical elements that provide enhanced visibility and precision targeting in various optical instruments and targeting systems.
(read more)The trapezoidal window with specialized coating is a precision optical component designed for integration into measuring tools to facilitate accurate and reliable measurements in various applications.
(read more)An optical beam-split filter is a specialized component that separates incident light into multiple beams of differing intensity or wavelength, enabling precision control and manipulation of light in various optical systems and applications.
(read more)Precision Spherical Lenses: Optical Excellence for Diverse Applications; Unmatched Clarity, Versatility, and Precision
(read more)The black painted edge spherical lens is a precision optical component designed for various applications requiring enhanced light manipulation and control.
(read more)The High Reflectivity Mirror for Ophthalmic Devices is a specialized optical component designed to provide exceptional reflection properties for precise light control in ophthalmic instruments and devices.
(read more)The "Color Glass Filter/Un-Coated Filter" is a versatile optical component designed to selectively transmit or absorb specific wavelengths of light, enabling precise spectral control in optical systems.
(read more)The plano-concave mirror for laser particle counters is a specialized optical component designed to direct and manipulate laser beams within particle counting systems.
(read more)Waveplates and retarders are specialized optical components designed to modify the polarization state of light, providing precise control and manipulation of polarized light in various optical systems and applications.
Mounted for Easy Alignment and System Integration.
(read more)Strong Protection for Sensitive Optics and Components
(read more)The "Dielectric High Reflectivity Coating @532nm" is a specialized optical coating designed to achieve high reflectivity at a wavelength of 532 nanometers, making it ideal for applications requiring precision optical performance in the green spectrum.
(read more)An ultra-high reflector refers to a mirror coating that provides a high level of reflectivity for visible light. This coating is applied to the surface of the dental mirror to provide a clear and bright image of the patient's teeth and gums.
(read more)Bandpass filters for biochemical instruments are precision optical filters designed to selectively transmit a narrow range of wavelengths, enabling enhanced sensitivity and specificity in biochemical analysis and imaging.
(read more)Precision optical filters for measuring tools are highly engineered optical components designed to enhance the accuracy and precision of measurement devices by selectively filtering light wavelengths, reducing stray light, and optimizing spectral characteristics for specific measurement applications.
(read more)Dielectric mirrors are advanced optical components designed to achieve high reflectivity across specific wavelengths, providing exceptional performance in laser systems, spectroscopy, microscopy, and other precision optical applications.
(read more)Custom irregular polished windows with steps are a unique and stylish addition to any home or commercial space. This window has been carefully designed to make a statement and add a touch of sophistication to any room. Carefully crafted with an irregular shape, it breaks away from traditional window designs and creates a visually striking focal point.
(read more)Various Beamsplitting Ratios Available
UV,Visible and NIR Coating Options Offered
Multiple Sizes and Shapes Available
Various Materials Available
Circular and rectangular cylinder lenses are precision optical components designed to focus or diverge light in one direction, effectively shaping and manipulating the behavior of light beams in various optical systems
(read more)Enhancing Light Manipulation and Imaging Precision
(read more)Custom Shape Optical Dichroic Filters are precision optical components designed to selectively transmit or reflect specific wavelengths of light, offering customized spectral control and versatile integration in diverse optical systems and applications.
(read more)Our precision reticles for riflescopes feature advanced design and manufacturing for enhanced accuracy and targeting performance in various shooting environments.
(read more)Custom shape glass for AR/VR systems are precision-crafted optical glass components specifically designed to enhance virtual and augmented reality experiences through their unique shapes and high-quality construction.
(read more)Optical reticles are widely used in rifle scopes, microscopes and other devices.
Jiujon manufactures the reticles with two different process. One is chrome coating and another is the glass etched and filled with white or black.
(read more)The bandpass filter for pesticide residue analysis is a specialized optical component designed to enhance the performance of analytical instrumentation for detecting and quantifying pesticide residues in various samples.
(read more)The assembled optical window is an important part of the laser level for measuring distance and height using high precision laser technology. These windows are usually made of a high-precision optical window. The main function of the optical window is to allow the laser beam to pass through and provide a clear and unobstructed view of the target surface.
(read more)An assembled window for laser level meters is a precision-engineered
The Laser Grade Plano-Convex-Lens have excellent product properties, which make them suitable for various laser applications.
Specifications:
- Dimensional Tolerance: ±0.05 mm
- Surface Flatness: 1 (0.5) @ 632.8 nm
- Clear Aperture: 90%
- Centering: <1'
- Coating: Rabs<0.25% @ Design Wavelength
- Damag...
Illuminated reticles, incorporating built-in illumination sources and adjustable brightness levels, facilitate improved visibility in low light conditions, aiding shooters in acquiring and aiming at targets swiftly and accurately.
(read more)High Power PBS are an easy-to-mount, high contrast alternative to Brewster windows. High Damage Threshold PBS feature greater than 97.5% reflection of S-polarized light and over 96% transmission of-polarized light, along with an Lambda/8 surface flatness for minimal wavefront error.
(read more)Monitor Glass Windows offer enhanced clarity and durability, making them ideal for use in industrial, commercial, and residential applications
(read more)Metallic protected silver coated optical mirrors are precision mirrors designed to reflect and manipulate light in optical systems, ensuring high reflectivity and durability.
(read more)Custom high precision glass optical prisms are meticulously engineered optical components that provide efficient light control, redirection, and dispersion in diverse optical systems, offering exceptional accuracy and performance for demanding applications.
(read more)Enhancing Optical Performance and Durability
Substrate: B270®
Dimensional Tolerance: ±0.1mm
Thickness Tolerance: ±0.1mm
Surface Flatness:3(1)@632.8nm
Surface Quality: 60/40 or better
Edges: Ground and Blacken, 0.3mm max. Full width bevel
Back Surface:Ground and Blacken
Discover the perfect solution for your engineering challenges. Our Precision Achromatic Lenses are your ideal choice for high-resolution imaging and precise focusing. With features that correct chromatic and spherical aberrations, ensuring clear, precise images whether observing tiny details under a microscope or aligning laser beams with precision.
(read more)The Penta Prism is a five-sided prism made of optical glass that has two parallel faces and five angle faces. It is used to reflect a beam of light by 90 degrees without inverting or reverting it.
(read more)Thin-film coated filters are advanced optical components that selectively transmit or reflect specific wavelengths of light, making them essential for a wide range of applications in optics, telecommunications, photography, and spectroscopy.
(read more)