100A POL Converter has PMBus™ Communication
Featured Product from TDK-Lambda Americas Inc.
TDK Corporation announces the introduction of the 100A TDK-Lambda iJC series of POL (Point of Load) non-isolated DC-DC converters. Being PMBus™ compliant and featuring digital control, these converters providebetter dynamic performance, improved system stability and allow a great deal of flexibility and customization to the end application’s needs.
Operating from an 8 to 14VDC input, the iJC series can provide output voltages from 0.6 to 1.5V, with a precision set point accuracy of 0.5%. The series is designed to meet a wide range of applications, including servers, routers and other Information & Communication Technology (ICT) equipment, semiconductor manufacturing equipment, measuring equipment and general industrial equipment.
The surface mount converters occupy only 1.5 square inch of board space, representing an ultra-high current density of 66 Amps per cubic inch. Overall dimensions are 28mm x 35mm x 10mm with a weight of just 20g. Optimization of components using digital control enables a high current output in high temperature, low airflow environments. The iJC power module has a typical efficiency of 91.5% with a 1.5V output, 12V input and 80% loading.
The PMBus™ read-write functionality of the converter provides real-time, precision monitoring of voltage, current and temperature, and allows full programmability of the iJC parameters. Function setting pins make them easy to use in applications where PMBus™ communication is not implemented. A GUI (Graphical User Interface) and evaluation boards are available for development support.
More information can be obtained at the following TDK-Lambda Americas website, http://www.us.tdk-lambda.com/lp/products/ijb-series.htm, or by calling 800-LAMBDA-4. Product availability for the iJC converters can be found via the link to TDK-Lambda’s distributor network (see “Check Distributor Stock”) at http://www.us.tdk-lambda.com/lp/.
Major applications
Servers, routers and other ICT equipment, semiconductor manufacturing equipment, measuring equipment and general industrial equipment
Main features and benefits
-
High efficiency (Up to 91.5%)
-
PMBus communication for real time monitoring
-
Digital control for highly accurate voltage setting (+/-0.5%)
-
Auto-tuning technology for better dynamic performance and system stability