Power Supply Standby Voltage Option
Featured Product from TDK-Lambda Americas Inc.
TDK Corporation (TSE 6762) announces the introduction of an isolated 5V 1A standby voltage option to the RWS1000B and RWS1500B industrial AC-DC power supplies. Applications include industrial, test & measurement, broadcast, communications and LED signage equipment.
Rated at 1000W and 1500W the additions are available with 12, 15, 24, 36 and 48V main outputs and can accept an 85 to 265Vac input. The standby voltage option is required if key circuitry has to be kept active when the main high-power output is inhibited for energy saving purposes, or during an overload condition. This avoids the necessity for an often lengthy hard system re-start.
Other options for the power supplies include double sided board coating, reverse airflow (which extends operation to +70oC ambient temperatures), remote on/off, current share and an isolated DC Good/Fan Fail signal. A seven year warranty is provided as standard.
All TDK-Lambda RWS-B 1000 and 1500W models are certified to the safety standards of UL/CSA/EN 60950-1 (62368-1 in process) and are CE marked in accordance to the Low Voltage, EMC and RoHS Directives. All models offer curve B conducted and radiated performance to EN55011/EN55032-B, meet EN 61000-3-2 harmonics, IEC 61000-4 immunity and SEMI F47 line dip standards.
More information can be obtained at the following TDK-Lambda Americas webpage, https://us.tdk-lambda.com/lp/products/rwsb-series.htm, or by calling 800-LAMBDA-4. Product availability for all the RWS-B power supplies can be found via the link to TDK-Lambda’s distributor network (see “Check Distributor Stock”) at https://www.us.tdk-lambda.com/lp/.