Robust End-to-End Operations with AdrenaLINE 224G
Featured Product from TE Connectivity
AdrenaLINE 224G Connector Portfolio
TE’s AdrenaLINE 224G connector portfolio is a next generation solution meticulously engineered for GPU module integration and optimized for higher data rates driving cabled system architectures. This product portfolio addresses the dynamic landscape by presenting a robust end-to-end solution for a clear transition to 224G data center operations. The AdrenaLINE 224G connector portfolio includes near-chip connectors, cabled backplane, cabled I/O connectors, and in-house produced 224G cable—a comprehensive solution for next-gen operations, delivering crucial connectivity from beginning to end.
KEY PORTFOLIO MESSAGING
AdrenaLINE Fastlane
- Cabled IO connectors with twinax copper cables connecting to near-chip connectors.
- Industry standard form factors like OSFP & QSFP-DD.
- Integrated connector and cage press onto the host board.
- Auxiliary pins (power and low-speed lines) press onto board like a traditional receptacle.
AdrenaLINE Slingshot
- Hermaphroditic mating interface for 224G signal integrity (SI) performance.
- Operates at 224G PAM-4 data rates with 92 Ohm impedance.
- Mating force required consisting of 1.0 N/DP with a durability of 200 cycles.
- Design optimized for 25 to 32 AWG cabled backplane architectures.
AdrenaLINE Catapult
- Near chip connector utilizing uLGA socket technology.
- Socketed technology enables excellent signal-integrity at 224G data rates.
- Available in varied configurations of differential pairs 16DP, 32DP, 36DP, 40DP, 64DP.
- Customization available for other configurations & latching/compression mechanisms.
TARGET APPLICATIONS
|