Next Generation Processing with TE LGA4710

Featured Product from TE Connectivity

More Info Email Supplier Request a Quote

 

LGA 4710 Socket and Hardware

TE Connectivity's (TE) LGA 4710 socket for next-generation server processors adopts the same form-factor as for LGA 4677 and provide more connections between the main board and the processor. Designed for the needs of server-grade top processor players, these sockets support 8-channel DDR5 and PCIe 5.0 technologies, enabling the latest server architectures for data centers and artificial intelligence (AI) applications.

 

KEY PRODUCT MESSAGING

High Performance

  • Delivers an aggregate link bandwidth of up to 128 Gigabits per second  in x16 configuration. Supports higher speed networking protocols and higher speed interconnections between system devices.?
  • Greater number of memory channels enable speed intensive applications such as artificial intelligence and machine learning.

Next Generation Hardware

  • Supports 8-channel DDR5 DRAM memory up to 6400 MT/s, to increased performance and reduced overall power consumption that may lead to cost savings.
  • Supports PCIe 5.0 technology – faster speeds and more efficiency.

Reliable and Easy Installation

  • Qualified and tested durability, environmental resistance, shock and vibration.
  • Supports auto-assembly processes to facilitate ease of installation and limit possibility of rework.

TARGET APPLICATIONS

  • Data Center
  • Networking Equipment
  • Artificial Intelligence / Machine Learning
  • Edge Computing
  • Next-Gen Servers