Enhance Connections with TE RP40 Fixed Wireless
Featured Product from TE Connectivity
KEY PRODUCT MESSAGING
Industry-Leading Performance
- 4x4 MIMO enhances connections in retail premises, small businesses, remote locations with cellular networks resulting in higher data speed and bandwidth
- Global LTE and 5G coverage (617 – 960, 1427 – 6000 MHz)
- Operates in both CBRS as well as unlicensed 5-6 GHz
- Optional GNSS coverage from 5-port option
- Future-proofed global 4G and 5G coverage with coverage up to 6 GHz
- Extensive mechanical and environmental testing including UV, flammability, humidity, impact, vibration, shock
Ideal Upgrade Solution
- Cost-effective solution to increase bandwidth and signal strength from 4G networks
- Suitable for use with major LTE/5G gateways and routers
- Made in Malaysia
Engineered for Performance
- Stylish and aesthetic design
- Multiple mounting options available with supplied brackets and hardware
- Desk, Wall, Offset Wall and Pole/Mast mount options (see next slide)
- Integrated 5m (16ft) pigtail cables for ease of installation
TARGET MARKETS
- 5G Fixed Wireless Access*
*Requires suitable cellular router or gateway
TARGET APPLICATIONS
- Retail Premises
- Office Buildings
- Construction Sites
- Rural Communities
- Remote Schools
- Remotes Offices
More Featured Products