Heavy Duty Chip-Set Cooling with TE Thermal Bridge
Featured Product from TE Connectivity
KEY PRODUCT MESSAGING
Superior Thermal Resistance
- Improved thermal resistance over most traditional thermal technologies
- Near-zero plate gap in the thermal bridge construction for improved compression and thermal transfer.
- Improved for applications using cold plates with liquid cooling or heat pipes, ganged heat sinks or direct chassis conduction applications with little to no airflow.
Better Reliability and Durability
- Consistent, long-lasting thermal performance with an elastic compression design that is resistant to set and relaxation over time.
- Low and consistent compression force between cold plate and input/output (I/O) plug.
Improved Application Serviceability
- Lasts longer than traditional thermal technologies to help reduce component replacements needed during servicing.
TARGET APPLICATIONS
- High Performance Computing
- Ethernet Switches
- 5G/Wireless
- Servers
- Ethernet SP Routing
- Chip Set Cooling
More Featured Products