More Connections in Less Space with TE HD BNC

Featured Product from TE Connectivity

More Info Email Supplier Request a Quote

KEY PRODUCT MESSAGING

  • High-density BNC connectors provide a compact design solution for large video transmission systems, broadcast systems, and video signal applications.
  • Using a customized insertion/extraction tool (2446195-1), cable assemblies can be connected and disconnected to receptacles mounted on the panel utilizing a bayonet-style mounting interface even when space is limited.
  • Positions TE to gain market share from Amphenol and Samtec (HD-BNC product line)

 

PRODUCT FACTS

 

  • Designed to improve panel density - up to 4x the panel density of standard BNC connectors
  • Fit traditional broadcast cables
  • 20% lighter than standard BNC connectors
  • Up to 75-ohm performance
  • Quarter turn bayonet-style coupling design includes locking feature
  • Optimized for 12G-SDI broadcast video solutions and CoaXPress standards
  • DC-12 GHz connector frequency range
  • IP67 waterproof panel connector available
  • Quicker, easier connector installation and removal in limited space

 

 

TARGET APPLICATIONS

  • Large video transmission systems
    • Surveillance cameras / smart city surveillance system
  • Broadcast equipment
    • SDI input & output video cards
    • Studio and broadcast cameras
  • Digital Video – UHD TV 4K&8K
  • Instrumentation
    • PXI (PCI eXtensions for Instrumentation)
  • Industrial equipment
    • 3D Automated Optical Inspection (3D AOI)
    • Machine vision / industrial cameras
    • Frame grabbers
  • Military systems
    • Unmanned Aerial Vehicle (UAV)