Unparalleled customizability with DDR5 DIMM

Featured Product from TE Connectivity

More Info Email Supplier Request a Quote

Our DDR5 DIMM socket is the next generation offering of memory hardware designed for high performance computing and server platforms. With the ability to support up to 6.4 GT/s (giga transfers per second) in bandwidth, and a SI performance of 20Ghz, DDR5 sockets deliver on performance while maintaining the quality and robustness expect by the end user.

KEY PRODUCT MESSAGING

 High Performance

  • Capable of higher data rates from previous DDR gen product offering: Supporting up to 6.4 GT/s.
  • Space saving features allow for better airflow between components, and thermal protection features minimize asset downtime and increases overall system reliability.
  • When partnered with TE Connectivity processor socket solutions and PCIe (Gen 5), DDR5 DIMM sockets support operations required by current generation system architectures.

 Customization Options and Ease of Ordering

  • Custom features selectable via part number allowing for ease of ordering.
  • Customization options available at order.

 Robust and Reliable Construction

  • Strong latch tower and available hooking options allow for increased reliability. 
  • Designed to withstand higher system shock and vibration.
  • Thermal protection features minimize asset downtime and increases overall system reliability.
  • Robust construction and design features that allow for ease of installation and system upgrades.
  • Better coplanarity over earlier designs and easy to install design avoids difficult soldering rework.

TARGET APPLICATIONS

  • Data centers and Hyperscale
  • Storage
  • High Performance Computing 
  • Workstations