22” Fanless All-in-One Computer | TM-5557-22
Featured Product from Teguar Corporation
The TM-5557-22 is a medical-grade comptuer, built with industrial-grade components. This computer provides great value at a low cost. It is medically certified and housed in anti-microbial plastic, but it is also durable, fanless and high performance, making it great for both medical and industrial applications.
Medical Uses
This PC was designed with medical carts in mind. It gives doctors high-performance processing power and a large touchscreen interface, right at the point of care. The 22” screen size is great for reading scans or images, making diagnosis, viewing Electronic Medical Records (EMR), prescribing medications, and even video conferencing with other doctors or patients via the built-in webcam.
Industrial Uses
The fanless design of the TM-5557-22 makes it great for light industrial applications. For example, one Teguar customer uses this computer to display product information on a shop floor. The shop floor has dust in the air, which can clog the fan of a computer and lead to failure. The customer also runs the computer 24/7, so having long-lasting, industrial-grade components is crucial. Other light industrial applications include shipping and receiving, POS (Point of Sale), and clean room manufacturing.