All-in-One Waterproof PCs with Intel Apollo Lake
Featured Product from Teguar Corporation
The TS-4510 Series is designed from the ground up to handle food processing and repeated cleanings. A full flush front means no crevices where debris and dirt can build up and the heavy duty stainless steel bezel protects the unit from impact better than the competition. These waterproof PCs have a slim design, only 2.3 inches thick. The computers have downward facing I/Os that serve to protect the M12 I/O ports from damage, as they are less likely to get hit during the workflow of a production floor. This I/O design also allows for flush mounting to walls.
More Featured Products