FSP220-50FGBBI ATX PC Power
Featured Product from TPS Elektronik GmbH
220 W Flex ATX / 1U Power Supply – FSP 220-50FGBBI
The FSP 220-50FGBBI is a durable, high-performance 220 W Flex ATX / 1U industrial Level of power supply, engineered for use in demanding environments like building mini industrial PC. With Active PFC, an 80 PLUS Bronze rating and 100–240 VAC input, this supply delivers reliable and efficient power. It also offers protections against over-current (OCP), over-voltage (OVP), over-temperature (OTP) and short-circuit. Reliability features also include 100% high-potential (Hi-pot) tested and 100% burn-in. Cooling is done by a built-in 40 mm fan. With its global Certifications, safety and EMC standards, it’s great for regulated applications.
Key Features
- High Efficiency & PFC: 80 PLUS Bronze rating with a, 100–240 VAC input and low noise & ripple.
- Multi-Level Protection: Over-current, over-voltage, over-temperature, and short-circuit protections with resettable shutdown.
- Reliable Cooling & Durability: Built-in 40 mm quiet fan, 100% burn-in temperature, 25 °C-temperature tested with 100,000 hour MTBF and 100 % Hi-Pot tested.
- Certified Safety: RoHS, CE, UL, WEEE, & UKCA certified with full compliance
- Compact Design: Durable metal casing (150 × 81.5 × 40.5 mm), easy for integration.
- Output Configuration:
- +3.3 V at 8 A
- +5 V at 12 A
- +12 V at 14 A
- –12 V at 0.3 A
- +5 V at 2.5 A
- Combined +3.3 V and +5 V ≤ 61 W
More Featured Products