6U Programmable DC Power: High-Power Platform

Featured Product from TPS Elektronik GmbH

More Info Email Supplier Request a Quote

Designed for large?scale industrial applications, this 6U programmable DC power supply packs up to 60 kW into a standard 19?inch rack. Active power factor correction (0.99) and up to 96% efficiency reduce energy losses and cooling demands. The digital control system supports constant voltage, current, power, and resistance modes with seamless transitions. Autoranging output provides flexibility across voltage and current ranges. Up to 64 units can be paralleled with master?slave control to scale from kilowatts to several megawatts. Choose forced?air or water?cooling for demanding environments. Ideal for battery testing, electrolysis (green hydrogen), and industrial DC processes.