Desktop Programmable DC Power - EA-EL 9200-18 DT
Featured Product from TPS Elektronik GmbH
EA-EL 9200-18 DT 500W Programmable Electronic DC Load
The EA-EL 9200-18 DT is a compact and versatile 500W benchtop electronic DC load from the EA-EL 9000 DT series, designed for daily use in laboratories, schools, and workshops. It features a wide input range of 0-200V and 0-18A, supporting four essential regulation modes: constant voltage (CV), constant current (CC), constant power (CP), and constant resistance (CR). At its core is a fast microprocessor enabling a true built-in function generator capable of producing standard waveforms like sine, rectangle, and triangle, as well as complex arbitrary functions for advanced testing scenarios. Operation is intuitive via a multilingual color TFT touch panel, complemented by rotary knobs and a pushbutton for easy manual control.
This model excels in specialized applications such as battery testing, offering capacity (Ah) and energy (Wh) measurement with configurable stop conditions, and photovoltaic testing with integrated Maximum Power Point (MPP) tracking functionality to analyze solar panel characteristics. For reliability, it includes adjustable overvoltage (OVP), overcurrent (OCP), and overpower (OPP) protections, along with thermal derating to maintain safe operation. Standard connectivity includes galvanically isolated USB, Ethernet, and analog interfaces, facilitating seamless remote control via SCPI commands, ModBus RTU, or the included EA Power Control software for Windows, which supports sequencing and multi-unit control.
Key Features
- Wide Input Range & Power: Handles 0-200V, 0-18A inputs with a 500W power rating at 25°C (derated to 500W at 40°C).
- Four Operation Modes: Provides constant voltage (CV), constant current (CC), constant power (CP), and constant resistance (CR) regulation.
- Advanced Function Generator: Integrates a true arbitrary function generator for sine, rectangle, triangle, trapezoid, ramp, and user-defined waveforms.
- Specialized Test Modes: Includes dedicated battery test mode with capacity/energy logging and MPP tracking for photovoltaic panel testing.
- Intuitive User Interface: Features a multilingual color TFT touchscreen, two rotary knobs, and a pushbutton for easy setup and control.
- Comprehensive Protections: Offers adjustable overvoltage (OVP), overcurrent (OCP), and overpower (OPP) protection limits.
- Extensive Connectivity: Comes standard with galvanically isolated USB, Ethernet, and analog interfaces for remote control and data exchange.
- Software & Protocol Support: Compatible with free EA Power Control software (Windows) and supports SCPI command set and ModBus RTU protocol.