Wall-mounted Adapter - GP303E-050-300
Featured Product from TPS Elektronik GmbH
The GOSPELL GP303E-050-300 is a solid wall-mounted AC/DC power adapter designed for use with multiple devices in a variety of situations.EU standard compliance, with a wide input voltage (100–240 VAC) and a steady output of 5 V DC at 3 A (15 W), gives this compact power adapter the versatility to be used in many different applications, ideal for powering low to mid-power devices, from routers to electronic appliances. With a 2.5 × 0.7 × 10 mm (180°) barrel connector and a EU plug, ensuring power to variety of devices to be operated in Europe and beyond. Neatly packaged in 66 × 42 × 65 mm casing with a 1.5 m cable and weighs just 0.1 kg, it combines space-saving design with usability. This product is RoHS, CE, UL, WEEE, and UKCA certified to be safe and complaint while being energy-efficient on the environment.
Key Features
- Wide input voltage: 100–240 VAC input, making this product suitable to be used globally.
- Steady Output: 5 VDC at 3 A for total of 15 W of power.
- Integrated connectors: 5.5 × 2.5 × 11 mm (180°) barrel plug, compatible with many EU devices.
- Compact & Lightweight: Dimensions 66 × 42 × 65 mm; weighs just 0.1 kg with a 1.5 m cable Perfect for a smaller fit and easy handling.
- Certified Safety: RoHS, CE, UL, WEEE, and UKCA certified, safe, compliant, and eco-friendly.