Open Frame/Enclosed - TPS-MPU72S-24V

Featured Product from TPS Elektronik GmbH

More Info Email Supplier Request a Quote

The TPS-MPU72S-24V is a high-reliability member of the TPS-MPU72S Series single output open frame power supply, engineered to deliver stable and efficient power for diverse industrial applications. As a 5V/9V/12V/24V/36V/48V single output power supply, it provides a consistent 24V output with a rated current of 3A under natural cooling (current range 0~3A) and a rated power of 72W, ensuring reliable performance under varying load conditions. This makes it a key part of the natural cooling 50W/54W/72W power supply options, ideal for thermal environments without the need for additional cooling.

As a 90-264VAC/127-370VDC input power supply, it supports a wide input range, enabling seamless operation in global power grids. It is a compact size 4'x2" standard power supply with dimensions of 101.6×50.8×27.1mm (101.650.827.1mm open frame power supply) and a lightweight design of about 140g (140g open frame power supply), perfect for space-constrained installations.

This power supply is a 3000VAC high-voltage isolation power supply, ensuring safe electrical isolation, and a low ripple noise regulated output power supply with a maximum ripple of 120mVp-p, delivering stable power for sensitive equipment. It is a short circuit overcurrent overvoltage protection power supply, featuring comprehensive protections (overload: 115%~180% of rated power with auto-recovery; overvoltage: 150%~200% of rated voltage with auto-recovery) for enhanced safety. As a high efficiency reliable power supply with LED indicator, it offers an efficiency of 88% and visual power status monitoring.

With an operating temperature range of -30-60°C, it stands as a -30-60°C operating power supply, adaptable to harsh environments. It is also a 5000 meters operating altitude power supply, suitable for high-altitude applications. Compliance-wise, it is an EN 62368-1 compliant power supply and EN55032 Class B EMC power supply, meeting strict safety and electromagnetic compatibility standards.

Key Features

  • Series Affiliation: Part of the TPS-MPU72S Series single output open frame power supply, ensuring consistent quality and design across the series.
  • Compact Design: A compact size 4'x2" standard power supply with 101.6×50.8×27.1mm dimensions (101.650.827.1mm open frame power supply) and 140g weight (140g open frame power supply), saving installation space.
  • Natural Cooling: Operates as a natural cooling 50W/54W/72W power supply, delivering 72W under natural cooling without additional cooling mechanisms.
  • High Isolation: A 3000VAC high-voltage isolation power supply, ensuring safe electrical separation between input and output.
  • Stable Output: A low ripple noise regulated output power supply with max ripple 120mVp-p, suitable for sensitive equipment requiring consistent power.
  • Comprehensive Protections: Serves as a short circuit overcurrent overvoltage protection power supply, with auto-recovery features enhancing operational safety.
  • Efficient and Reliable: A high efficiency reliable power supply with LED indicator, offering 88% efficiency and visual power status checks.
  • Environmental Adaptability: Operates as a -30-60°C operating power supply and 5000 meters operating altitude power supply, suitable for harsh and high-altitude environments.
  • Power Specifications: A 5V/9V/12V/24V/36V/48V single output power supply with 24V output, 3A rated current (natural cooling), and 72W rated power (part of 50W/54W/72W options).
  • Wide Input Compatibility: Functions as a 90-264VAC/127-370VDC input power supply, suitable for global use.
  • Compliance: An EN 62368-1 compliant power supply and EN55032 Class B EMC power supply, meeting strict safety and electromagnetic compatibility standards.