CAR120-24-MULTIPLUG
Featured Product from TPS Elektronik GmbH
The CAR120-24-MULTIPLUG is a robust and high-performance dc power supply specifically engineered for mobile applications. This model from the CAR120 series is an E13 approved, 120W power converter that delivers a stable 24Vdc output from a wide 9-32Vdc vehicle electrical system. As a versatile power supply unit for cars, trucks, and boats, it functions as a reliable 24V multiplug car power supply and wide voltage input 9-32V to 24V converter. It features comprehensive protection mechanisms including overload protection, short circuit protection, and reverse polarity protection. With its compact size and convection-cooled design, this 24V 5A power output multiplug offers 90% high efficiency and a 5-year warranty, making it an ideal solution for powering 24V devices in mobile environments.
Key Features- Wide Input Voltage Range: Accepts 9-32 VDC input, making it suitable for unstable vehicle power systems in cars, trucks, and boats.
- Stable 24V Output: Delivers a regulated 24 VDC output with a maximum current of 5A and total power of 120W.
- High Efficiency & Reliability: Achieves up to 90% efficiency, reducing power loss, and is backed by a 5-year warranty.
- Comprehensive Protection: Features overvoltage protection (28V), overcurrent protection (5.5A), overtemperature protection, and short circuit protection for safe operation.
- Compact & Durable Design: Housed in a UL 94 V0 flame-retardant case, measuring 150 x 76 x 30 mm and weighing just 0.5 kg, cooled via convection.
- Mobile Certified: E13 approved for mobile applications and complies with IEC62368 standards, ensuring safety and reliability in vehicles.