Open Frame/Enclosed - TPS-YSU36SL-12V
Featured Product from TPS Elektronik GmbH
TPS-YSU36SL-12V Single Output Open Frame Power Supply
The TPS-YSU36SL-12V is a high-reliability member of the TPS-YSU36SL Series single output open frame power supply, designed to deliver stable power for various applications. As a 5V/12V/24V single output power supply, it provides a consistent 12V output with a rated current of 3A and a current range of 0-3A, ensuring reliable performance under different load conditions. This 25W/36W open frame power supply offers a rated power of 36W and an efficiency of 84.5%, making it a low power compact size high efficiency power supply with dimensions of 76×42×25mm and a lightweight design of about 45g, perfect for space-constrained installations.
As a wide input voltage range power supply, it supports 100~240VAC input voltage and 47-63Hz input frequency, enabling seamless operation in global power grids. It is an overload short-circuit protection power supply, featuring comprehensive protections including overload (135-170% of rated power with automatic recovery), short circuit (hiccup mode with automatic recovery after fault removal), and overvoltage protection, ensuring safe and reliable operation. With an operating temperature range of -25~+50°C@100% Load and +60°C@60% Load, it stands as a -25~+50°C operating power supply, adaptable to diverse environmental conditions.
This CE certified open frame power supply complies with EN61000-3-2-3/EN 61000-4-4/EN55022 CLASSB standards, qualifying it as an EN61000 EN55022 CLASSB compliant power supply. It undergoes a full load burn-in test, making it a full load burn-in test power supply to guarantee long-term reliability, ensuring consistent performance in industrial and commercial settings.
Key Features
- Series Affiliation: Part of the TPS-YSU36SL Series single output open frame power supply, ensuring uniform quality and design across the series.
- Global Input Compatibility: Functions as a wide input voltage range power supply with 100~240VAC input, suitable for international use.
- Comprehensive Protections: Serves as an overload short-circuit protection power supply, integrating overload, short-circuit, and overvoltage protection for enhanced safety.
- Efficient and Compact: A low power compact size high efficiency power supply with 84.5% efficiency, 76×42×25mm dimensions, and 45g weight, saving space and energy.
- Certified Compliance: A CE certified open frame power supply and EN61000 EN55022 CLASSB compliant power supply, meeting strict international standards.
- Rigorous Testing: Undergoes full load burn-in test, qualifying as a full load burn-in test power supply for proven reliability.
- Precise Output: A 5V/12V/24V single output power supply with 12V output, 0-3A current range, and 36W rated power (part of 25W/36W open frame power supply options).
- Environmental Resilience: Operates as a -25~+50°C operating power supply, suitable for challenging environments.
- Compact Design: Features 76×42×25mm open frame power supply dimensions and 45g open frame power supply weight, ideal for space-limited installations.