ACDC Bidirectional - TPS-BM61053KTIT
Featured Product from TPS Elektronik GmbH
TPS-BM57050KTIF Bidirectional Power Module
The TPS-BM57050KTIF bidirectional power module is a high-performance three-phase solution engineered for versatile energy conversion, functioning as a Three-phase AC-DC bidirectional module. A standout feature is its operation without neutral line current, making it a No neutral line current power module, ensuring efficient and safe performance in three-phase systems. It incorporates advanced Soft switching technology, classifying it as a Soft switching technology power module, which enhances reliability and minimizes energy loss. This module achieves impressive efficiency with 96% and 95% in different operating modes, qualifying as a 96%/95% high efficiency power module. It maintains a high power factor (PF >0.99) and low total harmonic distortion (THDi <5%), thus being a High PF >0.99 power module and Low THDi <5% power module, ensuring stable and clean power output. With a power rating of 50000W, it stands as a 50000W bidirectional power module, meeting high-power application demands. It features a 380/400/415VAC input (380/400/415VAC input module) with an input current of 88A (88A input current module) and a 570VDC output (570VDC output power module) with an output current of 87.8A (87.8A output current module), ensuring compatibility with various power systems. Ideal for specialized scenarios, it serves as a Battery PACK testing power module for battery PACK testing, a Power bidirectional testing module for power bidirectional testing, and an Energy recyclable power aging module for energy recyclable power aging applications. Boasting a Modular design, it is a Modular design power module, facilitating easy expansion and maintenance. Equipped with a Forced air cooling system, it is a Forced air cooling power module that maintains optimal operating temperatures even under heavy loads. Integrated with CAN and RS485 communication capabilities, it is a CAN/RS485 communication module, enabling seamless data transmission and control. Measuring 435mm×86mm×600mm, it is a 435mm86mm600mm power module with a compact design, and weighs 23kg, making it a 23kg bidirectional power module for convenient installation. It complies with IEC62477-1 and EN55032 standards (IEC62477-1 EN55032 compliant module) and holds UL, CE, TUV certifications (UL CE TUV certified power module), ensuring adherence to international regulations and safety standards.
Key Features
- Bidirectional & Three-phase Design: The TPS-BM57050KTIF bidirectional power module functions as a Three-phase AC-DC bidirectional module, enabling versatile energy conversion in three-phase systems.
- No Neutral Line Current: As a No neutral line current power module, it operates without neutral line current, enhancing safety and efficiency in three-phase setups.
- Advanced Technology: Adopts Soft switching technology (Soft switching technology power module) for improved reliability and reduced energy loss.
- High Efficiency: A 96%/95% high efficiency power module with exceptional performance in different operating modes, minimizing energy waste.
- Excellent Electrical Performance: Features high PF >0.99 (High PF >0.99 power module) and low THDi <5% (Low THDi <5% power module) for stable and clean power quality.
- High Power Capacity: Functions as a 50000W bidirectional power module to meet high-power application requirements.
- Stable Input & Output: 380/400/415VAC input (380/400/415VAC input module) with 88A input current (88A input current module) and 570VDC output (570VDC output power module) with 87.8A output current (87.8A output current module) for broad compatibility.
- Specialized Applications: Ideal as a Battery PACK testing power module, Power bidirectional testing module, and Energy recyclable power aging module for relevant testing and aging scenarios.
- Modular Design: A Modular design power module, allowing easy expansion and simplified maintenance.
- Reliable Cooling: Equipped with forced air cooling (Forced air cooling power module) to maintain stable operation under varying loads.
- Flexible Communication: Integrates CAN/RS485 communication (CAN/RS485 communication module) for easy monitoring and control integration.
- Compact & Manageable Weight: Measures 435mm×86mm×600mm (435mm86mm600mm power module) and weighs 23kg (23kg bidirectional power module) for convenient installation.
- Compliance & Certifications: An IEC62477-1 EN55032 compliant module with UL CE TUV certifications (UL CE TUV certified power module), ensuring adherence to international standards.