ACDC Module - TPS-AWS0523S05

Featured Product from TPS Elektronik GmbH

More Info Email Supplier Request a Quote

The TPS-AWS0523S05 is a compact and reliable SIP-packaged AC-DC converter module, designed to efficiently convert AC to DC power for a variety of industrial and commercial applications; as the TPS-AWS0523S05 5W model, it features a universal 85-305VAC input module and 100-430VDC input module, delivers a stable 5VDC output with 1000mA output module capacity (maintaining performance within ±5% voltage accuracy module), incorporates a 4000VAC isolation module for safety, achieves up to 76% full-load efficiency with ≤180mV ripple noise module performance, operates across a wide -40°C to +85°C temperature range, features low 0.10W standby power consumption, includes output short-circuit, overcurrent, and overvoltage protection with continuous self-recovery, complies with IEC/UL62368-1 safety standards and CLASS II safety classification, meets CISPR32/EN55032 Class A & B EMC standards depending on application circuit, boasts >1,000,000 hours MTBF module reliability, and is housed in an ultra-compact 26.40x11.00x17.60mm SIP package weighing only 5.9g, making it ideal for space-sensitive designs.

Key Features

  • Universal Input Range: Supports 85-305VAC and 100-430VDC input for global power compatibility.
  • Stable 5V Output: Provides 5VDC/1000mA output, suitable for a wide range of low-power devices.
  • High Safety Isolation: 4000VAC isolation and CLASS II safety classification ensure operational safety.
  • Robust Protection: Features short-circuit, overcurrent, and overvoltage protection with self-recovery.
  • Compact & Lightweight: Ultra-small SIP package (26.40x11.00x17.60mm) and only 5.9g weight.
  • High Reliability: >1,000,000 hours MTBF and wide operating temperature range (-40°C to +85°C).
  • Standards Compliant: Designed per IEC/ENG1558 & IEC/ENG0335, meeting IEC/UL62368-1 and EMC standards.