ESD Table - Lifting-1260
Featured Product from TPS Elektronik GmbH
The TPS Lifting-1260 ESD Workstation is a professional industrial-grade electronic workbench and height adjustable workbench, purpose-built for comprehensive electrostatic discharge protection (what is esd stand for: electrostatic discharge), delivering reliable static discharge prevention and ESD damage protection for sensitive electronic components in electronics manufacturing, assembly, testing and rework workflows.
As a premium tps ESD Workstation and tps ESD Table, this lifting type workbench is fully compliant with IEC 61340-5-1:2016 ESD standards, with verified point to point resistance performance that remains consistently stable across 10% to 60% relative humidity, making it a fully factory ESD compliant solution for assembly line stations, repair workbenches, quality control tables and rework stations.
This ESD safe workbench features a 1200mm length, 600mm depth work surface, with a customizable working height range from 720mm minimum height to 1060mm maximum height, designed as an electric lift table, ergonomic ESD table and sit stand workstation to provide an adjustable height solution for worker fatigue reduction in long-hour industrial operations.
It is fitted with a 25mm thickness ESD laminated top crafted from high-performance HPL laminate top in RAL7035 color, providing a long-lasting ESD protected work surface, conductive work surface and static dissipative bench solution for component safety workbench applications.
Engineered with a heavy-duty industrial lifting structure, this workstation delivers a uniform static load 200kg and uniform dynamic load 130kg, offering reliable heavy duty adjustable table performance for production equipment, tools and daily industrial use.
This versatile workstation bench, workbench desk and bench work table is fully compatible with the complete range of original TPS ESD accessories, including a workbench with back panel, antistatic steel shelf, suspension drawer compatible configurations, slant light bracket ready setups, LED light ready systems, power rail ready power supply solutions, and electric frame optional add-ons.
Designed as a groundable ESD table with full wrist strap grounding point compatibility and ESD flooring compatible construction, it functions seamlessly as an anti-static workstation, industrial work table, laboratory workbench, and manufacturing ESD table, making it an ideal choice for commercial and industrial workbench for sale, work bench for sale and bench desk requirements across electronics and precision manufacturing sectors.
Key Features
- IEC Standard Compliant ESD Protection: Fully meets IEC 61340-5-1:2016 ESD standards, with stable point to point resistance across 10% to 60% relative humidity for reliable static discharge prevention and ESD damage protection.
- Ergonomic Height Adjustable Design: Electric lifting structure offers a customizable working height range from 720mm to 1060mm, serving as a sit stand workstation to reduce worker fatigue and support flexible sitting/standing operation modes.
- Durable Anti-Static Work Surface: Equipped with a 25mm thick HPL laminate ESD laminated top in RAL7035 color, delivering long-lasting ESD protected, conductive and static dissipative performance for daily heavy industrial use.
- Reliable Heavy-Duty Load Capacity: Robust lifting type structure supports a uniform static load of up to 200kg and uniform dynamic load of 130kg, ensuring stable performance even with frequent height adjustments and equipment placement.
- Standard Compact Dimensions: Built with 1200mm length, 600mm depth and 720-1060mm adjustable height, designed to fit seamlessly into most factory assembly lines, laboratories, cleanrooms and industrial workshop layouts.
- Fully Configurable Accessory System: Pre-engineered to be compatible with full TPS accessory range, including back panels, antistatic steel shelves, suspension drawers, LED light kits, German-type power rails and electric frames for custom setups.
- Safety-First Compatible Design: Groundable structure with full wrist strap grounding point compatibility and ESD flooring compatible construction, ensuring complete ESD safety for both operators and sensitive electronic components.
- Wide Industrial Applicability: Optimized as an electronics assembly table, repair workbench, quality control station, rework station, laboratory workbench and manufacturing ESD table for sensitive electronic component handling.